EN
  • EN
  • DE

SY100S815ZC

Part No SY100S815ZC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC DRIVER DIFF 1:4 SGL 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Differential Receiver
Supply Voltage 4.75 V to 5.25 V
Number of Bits 4
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 139365-SY100S815ZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S815ZC CAD Model

Description

The SY100S815ZC from Microchip Technology is a high-performance, 3.3V/5V, 10-bit bus LVPECL fanout buffer designed to meet the demanding needs of high-speed data systems. This device is particularly suited for applications requiring high-speed signal distribution and synchronization, such as in telecommunications, data communications, and high-performance computing environments.

Key Features

  • High-Speed Performance: The SY100S815ZC is capable of handling clock frequencies well into the GHz range, ensuring minimal skew and pulse width distortion to maintain signal integrity across the distribution network.
  • Flexible Voltage Operation: It operates at either 3.3V or 5V supply voltage, providing versatility in different system environments and compatibility with a variety of logic levels.
  • Reduced Skew: The device offers extremely low output-to-output skew, which is critical for maintaining the timing accuracy of high-speed digital signals.
  • Thermal Efficiency: Packaged in a 28-lead PLCC (Plastic Leaded Chip Carrier), the SY100S815ZC is designed for optimal thermal dissipation, ensuring reliable performance under varying operational conditions.
  • Integrated Termination Resistors: On-chip termination resistors simplify board design and reduce component count, which can lead to cost savings and a reduction in board space.

Applications

The SY100S815ZC is ideal for a range of applications that require high-speed data transfer and precise timing, such as:

  • Data and telecommunications switching
  • High-speed data acquisition systems
  • Automated test equipment
  • Network routers and servers
  • High-frequency clock distribution networks

Microchip Technology's commitment to quality and performance is evident in the SY100S815ZC, making it a reliable choice for engineers and designers looking for a high-speed bus LVPECL fanout buffer solution. Its robust design and advanced features ensure it can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1954 $61.9540
23+ $5.0843 $116.9389
36+ $4.9249 $177.2964
49+ $4.7667 $233.5683
63+ $4.6073 $290.2599
84+ $4.1303 $346.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess