EN
  • EN
  • DE
  • IT

SY100S834ZC

Part No SY100S834ZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description (÷1, ÷2, ÷4) OR (÷2, ÷4, ÷8) CLOCK GENERATION CHIP | IC CLOCK GEN 3.3V/5V 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Divider/Multiplier Yes/No
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY100S834
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1262916-SY100S834ZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S834ZC CAD Model

Description

Microchip Technology's SY100S834ZC: High-Speed Differential Receiver

The SY100S834ZC from Microchip Technology is a state-of-the-art differential receiver designed for high-speed digital data processing and communication applications. This component is part of Microchip's high-performance portfolio of integrated circuits that are engineered to meet the demanding requirements of modern electronic systems.

The SY100S834ZC operates with a differential PECL (Positive Emitter-Coupled Logic) input to TTL (Transistor-Transistor Logic) output translator, which allows it to seamlessly interface between systems utilizing different logic standards. This feature is particularly useful in mixed-technology environments, ensuring compatibility and simplifying system design.

With its capability to handle data rates in excess of 3 Gbps, the SY100S834ZC is an ideal choice for applications that require rapid data transfer and minimal signal degradation over distance, such as telecommunications, data centers, and high-speed computing. The device's differential inputs are highly resistant to common-mode noise, thus enhancing signal integrity and reducing the likelihood of data errors.

The SY100S834ZC is built using advanced semiconductor manufacturing techniques, which contribute to its exceptional performance characteristics. It features a wide voltage supply range, typically from 4.2V to 5.5V, which provides flexibility in various power environments and ensures reliable operation even under fluctuating power conditions.

Another notable aspect of the SY100S834ZC is its robust ESD (Electrostatic Discharge) protection. This protection is crucial in preventing damage during handling and operation, thereby extending the lifespan of the component and the reliability of the system it is used in.

The component comes in a compact package, making it suitable for space-constrained applications. It also includes power-down functionality, allowing for reduced power consumption when the device is not in active use, which is essential for energy-efficient designs.

In summary, the SY100S834ZC from Microchip Technology is a versatile and high-performance differential receiver that offers a blend of speed, reliability, and integration ease, making it a top choice for designers looking to enhance their digital communication systems.

You May Also Be Interested in

Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess