EN
  • EN
  • DE

SY100S838ZG

Part No SY100S838ZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description (÷1, ÷2/3) OR (÷2, ÷4/6) CLOCK GENERATION CHIP | IC CLOCK GEN 3.3V/5V 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262918-SY100S838ZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S838ZG CAD Model

Description

Microchip Technology SY100S838ZG: High-Speed 2.5V/3.3V ECL 8:1 Multiplexer

The SY100S838ZG is a high-performance integrated circuit from Microchip Technology, designed for use in applications requiring fast switching and signal selection. This device is a part of Microchip's high-speed ECL (Emitter Coupled Logic) product line, offering a robust solution for systems that operate at elevated frequencies.

Constructed with advanced silicon-gate CMOS technology, the SY100S838ZG operates with a dual supply voltage of 2.5V or 3.3V, making it suitable for interfacing with both low-voltage and standard ECL systems. Its 8:1 multiplexer configuration allows for the selection of one out of eight inputs, providing flexibility in routing signals in complex digital systems.

Key features of the SY100S838ZG include:

  • High-speed ECL logic operation
  • 2.5V and 3.3V power supply options
  • Maximum frequency exceeding 2.5GHz
  • Extended temperature range from -40°C to +85°C
  • Fully differential inputs and outputs for reduced noise
  • Available in a compact 32-lead LQFP package

With its fully differential architecture, the SY100S838ZG ensures minimal signal skew and pulse width distortion, which is crucial for maintaining signal integrity in high-speed digital communication systems. This aspect is particularly important in applications such as telecommunications, data acquisition, and automated test equipment.

The device's extended temperature range makes it an ideal choice for industrial applications where reliability under varying environmental conditions is a necessity. Furthermore, the multiplexer's high-frequency performance is well-suited for the demands of advanced computing systems and high-speed data processing tasks.

The SY100S838ZG from Microchip Technology exemplifies a sophisticated solution for designers looking to implement high-speed signal routing with low power consumption and exceptional reliability. Its combination of speed, power efficiency, and packaging makes it an excellent choice for a wide range of applications in modern electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess