EN
  • EN
  • DE

SY10E155JC

Part No SY10E155JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 6-BIT 2:1 MUX-LATCH | IC MUX-LATCH 6-BIT 2:1 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 10E155
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262936-SY10E155JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E155JC CAD Model

Description

The SY10E155JC from Microchip Technology is a high-speed integrated circuit designed for exceptional performance in demanding applications. As part of the SY10E series, this quad differential receiver/driver is engineered to deliver unparalleled precision and reliability.

Key Features

  • High-Speed Operation: The SY10E155JC operates at exceptional speeds, making it suitable for high-frequency applications that require rapid data processing and communication.
  • Quad Differential Receivers/Drivers: With four differential receiver/driver pairs, this device can handle multiple signals simultaneously, ensuring efficient data throughput and reduced system complexity.
  • 5V Power Supply: Designed to work with a 5V power supply, this component integrates seamlessly into systems with standard voltage levels, providing ease of use and compatibility.
  • Extended Temperature Range: The SY10E155JC is built to function reliably across a wide temperature range, making it suitable for industrial and outdoor environments where conditions can be harsh.
  • Flexible Usage: Whether used in receiver or driver mode, this IC adapts to your circuit's needs, offering versatility in design and application.

Applications

The SY10E155JC is ideal for a variety of applications that require high-speed signal processing, such as:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal integrity enhancement for high-speed buses

Technical Specifications

Here are some of the technical specifications that make SY10E155JC a robust choice for your circuit designs:

  • Package Type: PLCC-28
  • Operating Voltage: 4.2V to 5.7V
  • Temperature Range: -40°C to +85°C
  • Technology: ECL (Emitter Coupled Logic)

In summary, the SY10E155JC from Microchip Technology is a powerful and versatile quad differential receiver/driver that provides high-speed operation and robust performance in a range of electronic applications. Its compatibility with a 5V power supply and ability to operate across a wide temperature range make it a reliable choice for designers looking to enhance their systems with fast and precise signal processing capabilities.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess