EN
  • EN
  • DE

SN74CBT6800ADBR

Part No SN74CBT6800ADBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH PRECHARGED OUTPUTS | IC 10-BIT FET BUS SW 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number 74CBT6800
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254289-SN74CBT6800ADBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800ADBR CAD Model

Description

The SN74CBT6800ADBR by Texas Instruments is a high-performance, 10-bit FET bus switch that offers low on-state resistance and excellent switching performance, making it an ideal choice for bus interface applications. This integrated circuit is part of the CBT family of devices, which are known for their capability to provide high-speed bus switching with low power consumption.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5Ω, which minimizes signal distortion and voltage drop across the switch, ensuring high signal integrity.
  • High-Speed Switching: Designed for 5-V switching applications, it is capable of turning on and off in nanoseconds, which is suitable for high-speed data transmission and minimizes delay.
  • 10-Bit Bus Switch: The SN74CBT6800ADBR can simultaneously switch 10 lines, making it efficient for parallel data or signal routing.
  • Low Power Consumption: Consuming very low quiescent power, it helps in reducing the overall power consumption of the system, which is beneficial for energy-sensitive applications.
  • Bi-Directional Switching: It can be used to switch signals in both directions, which adds to its flexibility in various bus interface configurations.
  • 5-V Tolerant Inputs: The inputs are 5-V tolerant, thereby allowing interface with 5-V logic without damage to the device.

Applications

The SN74CBT6800ADBR is widely used in a variety of applications due to its versatility and high performance. Common applications include:

  • Bus isolation and switching in servers and routers
  • Signal gating, demultiplexing, and data routing in communication systems
  • Hot-swapping and hot-docking in portable electronics
  • Memory interleaving in workstations and desktop computers

Package and Quality

The device is offered in a 24-pin SSOP (DB) package, which provides a compact footprint for space-constrained applications. It also meets or exceeds the requirements of the JEDEC standard for signal routing and bus isolation components. The SN74CBT6800ADBR is RoHS compliant and is designed to meet the high-reliability standards expected of Texas Instruments products.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0120 $51.2040
41+ $2.4714 $101.3274
63+ $2.3942 $150.8346
87+ $2.3170 $201.5790
112+ $2.2397 $250.8464
150+ $2.0080 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess