EN
  • EN
  • DE

SY10EL33LZG-TR

Part No SY10EL33LZG-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 3.3/5V 8-SOIC  /  Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Divide-by-4
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2 GHz
Trigger Type Positive, Negative
Voltage - Supply 3.3 V ~ 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL33
Other Names SY10EL33LZG TR,SY10EL33LZG TR,SY10EL33LZGTR,SY10EL33LZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259048-SY10EL33LZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL33LZG-TR CAD Model

Description

Product Overview: SY10EL33LZG-TR from Microchip Technology

The SY10EL33LZG-TR, manufactured by Microchip Technology, is a high-speed logic gate specifically designed for precision electrical engineering applications. This product is part of Microchip's EL33 series, known for its exceptional performance in terms of speed and signal integrity.

Key Features

  • Technology: The SY10EL33LZG-TR is built on advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing and minimal propagation delay.
  • Voltage Operation: It operates at a nominal voltage of 5V, with a wide operating range that provides flexibility in various system designs.
  • High Speed: This device is tailored for high-speed operations, making it an ideal choice for critical timing applications and high-frequency circuits.
  • Temperature Range: The SY10EL33LZG-TR is designed to perform reliably over an industrial temperature range, ensuring stability and functionality under varying environmental conditions.
  • Package: Housed in a compact, surface-mount package, this product is suitable for space-constrained applications and allows for efficient use of PCB real estate.
  • RoHS Compliant: Compliance with RoHS standards means that the SY10EL33LZG-TR is manufactured with a commitment to environmental responsibility, avoiding the use of hazardous substances.

Applications

The SY10EL33LZG-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed digital systems
  • Precision timing circuits
  • Automated test equipment
  • Pulse and signal generation
  • Communication infrastructure

In summary, the SY10EL33LZG-TR from Microchip Technology is a robust and high-performance logic gate that offers engineers the speed, reliability, and flexibility required for sophisticated electronic systems. Whether for industrial, commercial, or advanced research applications, this product stands out as a superior choice for designers aiming to optimize their high-speed digital solutions.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess