EN
  • EN
  • DE

SN74LVCC3245ADBRE4

Part No SN74LVCC3245ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24SSOP  /  Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVCC
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3 V ~ 3.6 V
Voltage - VCCB 3 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74LVCC3245
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256015-SN74LVCC3245ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVCC3245ADBRE4 CAD Model

Description

Product Overview: SN74LVCC3245ADBRE4

The SN74LVCC3245ADBRE4 is a versatile octal bidirectional transceiver designed and manufactured by Texas Instruments. This high-performance integrated circuit is specifically crafted to facilitate smooth and efficient data transfer between two buses of different voltage levels. The SN74LVCC3245ADBRE4 is part of the LVCC family, which stands for Low-Voltage CMOS with Configurable Voltage Capability, indicating its ability to operate at low power levels while maintaining high speed.

One of the key features of this transceiver is its dual-supply-voltage capability, allowing it to interface a 3.3V bus to a 5V bus. This level shifting characteristic is essential for mixed-voltage system environments, making the SN74LVCC3245ADBRE4 a critical component in modern digital systems that require seamless communication between different logic levels.

Key Specifications:

  • Logic Type: Octal Bidirectional Transceiver
  • Voltage - Supply: 2.7V to 3.6V, 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Device Function: Level Translator

With its bidirectional data path and separate output-enable (OE) inputs for each side of the device, the SN74LVCC3245ADBRE4 ensures directional control is straightforward and efficient. This is particularly important when designing systems that require data flow control, such as between a microprocessor and memory or peripheral devices.

The device is housed in a slim SSOP package, which is ideal for space-constrained applications. The SN74LVCC3245ADBRE4 also features Ioff circuitry, which provides partial power-down mode operation, thereby reducing power consumption when the device is not in active use.

Overall, the SN74LVCC3245ADBRE4 from Texas Instruments is an essential component for designers looking to create systems that need to bridge different voltage domains while maintaining fast data transfer rates and low power consumption. Its reliability and flexibility make it a go-to choice for a wide range of applications, including computing, networking, and telecommunications.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess