EN
  • EN
  • DE

BQ24120RHLRG4

Part No BQ24120RHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE-CHIP SWITCHMODE, LI-ION AND LI-POLYMER CHARGE-MANAGEMENT IC WITH ENHANCED EMI PERFORMANCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series bqSWITCHER
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage Supply MAX 16V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1154142-BQ24120RHLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24120
Introduction Date October 27, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24120RHLRG4 CAD Model

Description

Introducing the BQ24120RHLRG4 by Texas Instruments

The BQ24120RHLRG4 is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments. This high-efficiency, synchronous battery charger offers a compact and reliable solution for portable applications. It is particularly well-suited for a wide range of products, from smartphones to digital cameras, ensuring that your devices are powered efficiently and safely.

Key Features

  • Advanced Charging Capabilities: The BQ24120RHLRG4 supports a wide range of battery chemistries and is capable of charging one, two, or three series Li-Ion or Li-Polymer cells. It also features a programmable charge current up to 2 A, which allows for fast charging of the battery, reducing downtime for your devices.
  • Power Management: With its integrated power FETs and thermal regulation, this IC ensures optimal power management and distribution, preventing overheating and improving the overall safety of the charging process.
  • High Efficiency: The device boasts high-efficiency synchronous switching, providing a low heat dissipation during operation, which is crucial for maintaining the longevity and reliability of both the charger and the battery.
  • Flexibility: It includes an adjustable output voltage, which provides flexibility in the design of the power system and compatibility with various devices.
  • Protection Features: The BQ24120RHLRG4 comes with multiple protection features, including over-voltage, over-current, short-circuit, and thermal protection, ensuring the safety of the charging process under various conditions.

Design and Applications

The BQ24120RHLRG4 is housed in a compact 20-VQFN package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance and allows for integration into portable devices without significant alterations to the design.

With its advanced features and reliable performance, the BQ24120RHLRG4 by Texas Instruments is an excellent choice for designers and engineers looking to incorporate a high-quality charging solution into their portable applications. Whether it's for consumer electronics, medical devices, or any other battery-powered device, this IC ensures that your products offer the best in battery management and efficiency.

You May Also Be Interested in

Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6259 $50.6331
22+ $4.6162 $101.5564
34+ $4.4719 $152.0446
47+ $4.3277 $203.4019
60+ $4.1834 $251.0040
80+ $3.7506 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,733 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess