EN
  • EN
  • DE

SN74LVC574AQPWREP

Part No SN74LVC574AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC574
Other Names 296-22377-1R,296-22377-2,296-22377-1,296-22377-6R,-V62/04668-01YER,296-22377-6,2156-SN74LVC574AQPWREP,-SN74LVC574AQPWREPR,-V62/04668-01YE,V62/04668-01YE,-296-22377-1R,TEXTISSN74LVC574AQPWREP,-296-22377-1,-296-22377-1,296-22377-2R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258398-SN74LVC574AQPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC574AQPWREP CAD Model

Description

SN74LVC574AQPWREP Octal Edge-Triggered D-Type Flip-Flops

The SN74LVC574AQPWREP from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit that is part of TI's enhanced product (EP) portfolio. This device is specifically designed to meet the rigorous standards of military and space applications, ensuring reliability and functionality even under extreme conditions.

Constructed with an advanced LVC (Low-Voltage CMOS) technology, the SN74LVC574AQPWREP offers a wide operating voltage range from 2.7 V to 3.6 V. This makes it suitable for interfacing with 3.3 V logic levels while maintaining low power consumption and high-speed operation. The device features 8 D-type flip-flops with a common clock (CP) and output enable (OE) inputs, allowing for flexible control of data flow.

Each flip-flop is designed to capture data on the rising edge of the clock signal, ensuring precise timing and synchronization across all channels. The output enable function allows the user to place the eight outputs in either a normal logic state or a high-impedance (Hi-Z) state, providing a convenient way to multiplex buses or implement bus-holding capabilities.

The SN74LVC574AQPWREP is housed in a robust 20-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving and surface-mount applications. This package is ideal for compact and high-density circuit designs where board space is at a premium.

Key features of the SN74LVC574AQPWREP include:

  • Support for mixed-mode voltage operation
  • High drive strength for driving heavy loads
  • Low static power consumption
  • I/Os are 5V tolerant for interfacing with legacy systems
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

This device is also characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of environmental conditions. The SN74LVC574AQPWREP is an ideal solution for critical applications in aerospace, defense, and other industries that require high reliability and performance.

For more detailed information, including electrical characteristics and application notes, please refer to the official Texas Instruments SN74LVC574AQPWREP datasheet.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess