EN
  • EN
  • DE

SY100ELT21LZC-TR

Part No SY100ELT21LZC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100ELT21
Other Names SY100ELT21LZC TR,SY100ELT21LZC TR,SY100ELT21LZCTR,SY100ELT21LZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256185-SY100ELT21LZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT21LZC-TR CAD Model

Description

Microchip Technology's SY100ELT21LZC-TR: A High-Speed Differential PECL to TTL Translator

The SY100ELT21LZC-TR is a cutting-edge integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically engineered to bridge the gap between two widely used digital logic families: Positive Emitter Coupled Logic (PECL) and Transistor-Transistor Logic (TTL). It is an essential component for designers who require high-speed data transfer between different logic systems within their electronic applications.

Constructed with Microchip's advanced high-speed bipolar technology, the SY100ELT21LZC-TR offers a differential PECL to TTL translation with minimal skew and propagation delay. This makes it an ideal choice for high-performance applications such as telecommunication infrastructure, computing, and advanced industrial equipment where timing accuracy and signal integrity are of paramount importance.

The device features a pair of differential PECL inputs that are fully compatible with industry-standard PECL voltage levels. The outputs are TTL-compatible, allowing for seamless integration with TTL logic devices without the need for additional level-shifting components. This simplifies design and reduces the overall component count, which can lead to cost savings and increased reliability.

One of the key advantages of the SY100ELT21LZC-TR is its flexibility. It can operate over a wide range of supply voltages, typically from 4.2V to 5.5V, which provides designers with the ability to use the device in various system voltage environments. Furthermore, the device is offered in a compact package, making it suitable for space-constrained applications.

The SY100ELT21LZC-TR also boasts robustness with its extended temperature range, ensuring reliable operation under varying environmental conditions. This feature is particularly important for industrial and outdoor applications where temperature fluctuations are common.

In summary, the SY100ELT21LZC-TR from Microchip Technology is a high-speed differential PECL to TTL translator that offers fast propagation delays, low skew, and high noise immunity. Its compatibility with multiple logic families, along with its operational flexibility, makes it a versatile and indispensable component for modern electronic systems requiring high-speed logic translation.

You May Also Be Interested in

ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess