EN
  • EN
  • DE

SY10EL35ZG-TR

Part No SY10EL35ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC  /  Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.2 GHz
Trigger Type Positive Edge
Voltage - Supply -4.75V ~ -5.5V
Current - Quiescent (Iq) 32 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 10EL35
Other Names SY10EL35ZG TR,SY10EL35ZG TR,SY10EL35ZGTR,SY10EL35ZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258751-SY10EL35ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL35ZG-TR CAD Model

Description

Microchip Technology's SY10EL35ZG-TR Logic Gate

The SY10EL35ZG-TR from Microchip Technology is a high-performance, differential ECL (Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator gate that stands out in the semiconductor industry for its speed and reliability. This advanced logic gate is designed to address the needs of high-speed data transmission and communication systems where signal integrity and fast switching are paramount.

Key Features

  • Technology: The device is built on Silicon-Germanium (SiGe) technology, which provides superior high-frequency performance and lower power consumption compared to traditional silicon bipolar processes.
  • Logic Type: The SY10EL35ZG-TR operates as a differential ECL to TTL translator, allowing seamless communication and signal conversion between two of the most common logic families in digital circuit design.
  • Operating Voltage: It features a wide operating voltage range, making it versatile for various applications and ensuring compatibility with different system voltages.
  • Speed: This product boasts a propagation delay that is significantly lower than conventional TTL gates, making it ideal for high-speed applications where timing is critical.
  • Temperature Range: The device is designed to function reliably over an extended industrial temperature range, ensuring stable performance in harsh environments.
  • Packaging: The SY10EL35ZG-TR comes in a surface-mount package, which is suitable for automated assembly processes and helps in reducing the overall footprint on printed circuit boards (PCBs).
  • RoHS Compliance: It adheres to the RoHS directive, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

The SY10EL35ZG-TR is a versatile component that can be used in various high-speed digital applications, including but not limited to:

  • Data communication equipment
  • Telecommunication systems
  • Signal processing units
  • Test and measurement instruments
  • High-speed computer servers

With its robust design and advanced features, the SY10EL35ZG-TR from Microchip Technology is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0025 $60.0375
36+ $3.2843 $118.2348
55+ $3.1816 $174.9880
76+ $3.0789 $233.9964
98+ $2.9764 $291.6872
130+ $2.6684 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess