EN
  • EN
  • DE

SY10ELT21ZI-TR

Part No SY10ELT21ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10ELT21
Other Names SY10ELT21ZI TR,SY10ELT21ZI TR,SY10ELT21ZITR,SY10ELT21ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256144-SY10ELT21ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT21ZI-TR CAD Model

Description

Microchip Technology's SY10ELT21ZI-TR Logic Converter

The SY10ELT21ZI-TR from Microchip Technology is a high-performance differential PECL-to-TTL logic converter that is specifically designed to meet the needs of high-speed communication and computing applications. This component is a part of Microchip's precision-engineered product line, which is renowned for its reliability and performance.

This logic converter is capable of translating a differential PECL (Positive Emitter-Coupled Logic) input signal to a TTL (Transistor-Transistor Logic) output level, which is a common requirement in mixed-technology systems where signal integrity and speed are critical. The device is particularly suitable for applications where the interface between different logic families is necessary, and it ensures seamless communication between components operating at different voltage levels.

The SY10ELT21ZI-TR is characterized by its high-speed operation, with propagation delays typically less than 3.5ns. This makes it an ideal choice for high-frequency or time-sensitive applications where rapid signal processing is essential. The device also features a VBB output, which provides a reference voltage for single-ended PECL input applications, enhancing its versatility.

Designed for robustness, the SY10ELT21ZI-TR is housed in a compact 8-pin SOIC package, which is well-suited for space-constrained environments. The package is also tape-and-reel (TR) packaged for automated assembly processes, making it convenient for mass production scenarios.

Key features of the SY10ELT21ZI-TR include:

  • PECL to TTL signal level translation
  • High-speed operation with minimal propagation delay
  • VBB reference voltage output for single-ended applications
  • 5V power supply voltage
  • Extended temperature range from -40°C to +85°C
  • Available in an 8-pin SOIC package
  • RoHS compliant and lead-free

Overall, the SY10ELT21ZI-TR logic converter is a testament to Microchip Technology's commitment to providing high-quality, high-performance components for the electronics industry. Whether it's for telecommunications, computing, or any other application that demands rapid and reliable logic level translation, this product is engineered to deliver exceptional results.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess