EN
  • EN
  • DE

MC100LVEL01DTR2G

Part No MC100LVEL01DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR ECL 4INPUT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 121111-MC100LVEL01DTR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL01DTR2G CAD Model

Description

ON Semiconductor MC100LVEL01DTR2G Product Overview

The ON Semiconductor MC100LVEL01DTR2G is a high-performance, 2.5V ECL Differential Receiver, designed to meet the demanding requirements of high-speed data communication systems. This differential receiver is part of ON Semiconductor's 100EL series, which is renowned for its reliability and efficiency in processing digital signals.

Key Features

  • High-Speed Performance: The MC100LVEL01DTR2G boasts a propagation delay of typically 1.2 ns, ensuring swift and accurate signal processing, which is critical for high-speed applications.
  • Differential Design: Its differential inputs are compatible with LVPECL and CML standards, providing excellent noise immunity and allowing for longer cable runs without signal degradation.
  • Power Supply: This device operates with a supply voltage of 2.5V ±5%, optimizing power consumption while maintaining signal integrity.
  • Operating Temperature: It is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.
  • Output Options: The receiver offers both true and complementary outputs, increasing the flexibility in interfacing with subsequent stages of the signal-processing chain.

Applications

The MC100LVEL01DTR2G is suitable for a wide range of applications that require high-speed data transmission and processing, such as:

  • Telecommunications infrastructure
  • Automated Test Equipment (ATE)
  • High-speed computer servers and data centers
  • Communication systems and base stations
  • Complex digital signal processing systems

Package and Quality

Encased in a TSSOP-8 package, the MC100LVEL01DTR2G is designed with a compact footprint, making it ideal for space-constrained applications. The device is RoHS compliant and lead-free, reflecting ON Semiconductor’s commitment to environmental sustainability. It is also characterized for moisture sensitivity level 1 (MSL 1), ensuring high reliability and longevity in the field.

Conclusion

With its robust design, high-speed capabilities, and flexible output options, the ON Semiconductor MC100LVEL01DTR2G is an excellent choice for developers seeking a reliable differential receiver. Its adherence to industry standards, combined with ON Semiconductor's reputation for quality, makes it a valuable component in any high-speed digital signal processing application.

You May Also Be Interested in

ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess