EN
  • EN
  • DE

SY10EP01VZC

Part No SY10EP01VZC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5V/3.3V 4-INPUT OR/NOR | IC GATE OR/NOR 3.3V/5V 4IN 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type NOR/OR Gate
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 10EP01
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262962-SY10EP01VZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP01VZC CAD Model

Description

Microchip Technology's SY10EP01VZC: A High-Speed Logic Gate Solution

The SY10EP01VZC from Microchip Technology is an advanced high-speed logic gate that offers exceptional performance, making it an ideal solution for a variety of applications that require fast switching and signal processing capabilities. This versatile component is part of Microchip's EPIC™ (Enhanced Performance Implanted CMOS) family and is designed to support the demands of high-speed data systems.

Key Features and Benefits

  • High-Speed Operation: The SY10EP01VZC operates at high frequencies, which is crucial for applications such as telecommunications, data processing, and automated test equipment.
  • Differential Design: This product features a differential PECL design, ensuring that signals are less susceptible to noise and that the device can maintain signal integrity over longer distances and in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10EP01VZC is designed for low power consumption, which is an important consideration for power-sensitive applications.
  • Flexible Voltage Range: The device supports a wide range of supply voltages from 3.0V to 5.5V, providing flexibility in various system designs and compatibility with different logic levels.
  • Temperature Range: It is built to operate over the full industrial temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The SY10EP01VZC is a versatile component that can be used in a variety of settings, including:

  • High-speed data transmission systems
  • Signal processing units
  • Automated test equipment
  • Networking and telecommunications equipment
  • High-frequency clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY10EP01VZC is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of the most demanding applications.

Whether you are designing a high-speed communication system or looking for a reliable logic gate for signal processing, the SY10EP01VZC from Microchip Technology offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2114 $62.5368
28+ $4.2758 $119.7224
42+ $4.1418 $173.9556
58+ $4.0090 $232.5220
75+ $3.8750 $290.6250
100+ $3.4742 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess