EN
  • EN
  • DE

SY10EP11UZG-TR

Part No SY10EP11UZG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 3GHZ 8SOIC / Clock Fanout Buffer 2-OUT 1-IN 1:2 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EP, ECL Pro
Packaging Reel package
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 3GHz
Operating Supply Voltage 2.375 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 795914-SY10EP11UZG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY10EP11
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY10EP11UZG-TR CAD Model

Description

Microchip Technology SY10EP11UZG-TR

The SY10EP11UZG-TR from Microchip Technology is a high-performance, precision integrated circuit that is part of their extensive range of semiconductor products. This particular device is a 3.3V/5V 2GHz differential PECL/ECL 1:2 fanout buffer designed to address the needs for high-speed data transmission and signal processing within a wide array of applications.

Key Features:

  • High-Speed Performance: The SY10EP11UZG-TR operates at frequencies up to 2GHz, making it suitable for high-speed data and clock signal distribution.
  • Differential PECL/ECL Outputs: The device features two differential PECL/ECL outputs, providing low skew and high noise immunity, which is critical in high-speed communication systems.
  • Flexible Voltage Operation: It is designed to function with both 3.3V and 5V power supplies, offering versatility in different system voltage environments.
  • Temperature Range: The device is operational over the industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Power Down Mode: Includes a power down mode that disables the outputs, reducing power consumption when the device is not in active use.
  • Small Package: The SY10EP11UZG-TR comes in a compact package, making it ideal for space-constrained applications.

Applications:

This device is particularly well-suited for a variety of applications that require high-speed signal processing and distribution, such as:

  • Telecommunications
  • Data Communications
  • Networking Equipment
  • Automated Test Equipment
  • High-Speed Computing
  • Signal Integrity Applications

Product Quality and Support:

Microchip Technology is known for its commitment to quality and reliability, and the SY10EP11UZG-TR is no exception. It is manufactured to meet the highest industry standards and is supported by Microchip's global customer service and technical support network.

For designers and engineers looking for a robust and high-speed signal distribution solution, the SY10EP11UZG-TR from Microchip Technology offers a compelling blend of performance, flexibility, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9401 $59.7005
12+ $9.7971 $117.5652
19+ $9.4909 $180.3271
26+ $9.1847 $238.8022
33+ $8.8786 $292.9938
44+ $7.9600 $350.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess