Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 195169-SY10EP89VKCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP89VKCTR CAD Model

Description

Microchip Technology SY10EP89VKCTR Product Overview

The SY10EP89VKCTR is a high-performance, precision differential receiver and transmitter pair from Microchip Technology, a global leader in microcontroller and analog semiconductors. This integrated circuit is designed to meet the rigorous demands of high-speed data communication and signal processing applications.

Key Features:

  • High-Speed Performance: The SY10EP89VKCTR operates at exceptional speeds, making it suitable for applications that require rapid data transmission and processing.
  • Differential Receiver and Transmitter: It includes both a receiver and a transmitter in a differential pair configuration, which enhances signal integrity by reducing susceptibility to noise and allowing for longer cable runs.
  • Low Voltage Differential Signaling (LVDS): This technology provides low power consumption and high noise immunity, which is critical for maintaining signal quality in electrically noisy environments.
  • Wide Operating Range: The product operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with a broad range of other components.
  • Temperature Range: It is designed to function reliably across an extended industrial temperature range, making it suitable for use in harsh operating conditions.

Applications:

The SY10EP89VKCTR is versatile and can be employed in numerous applications, including:

  • High-speed data communications
  • Networking and telecommunications equipment
  • Signal processing units
  • Automated test equipment
  • Industrial control systems

Product Specifications:

This product comes in a compact package and is engineered with the following specifications:

  • Package Type: TSSOP-8
  • RoHS compliant: Yes
  • Lead-Free Status: Lead free
  • Mounting Type: Surface Mount

The SY10EP89VKCTR from Microchip Technology exemplifies the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of speed, efficiency, and robustness makes it an excellent choice for designers seeking to enhance the performance of their high-speed communication and signal processing applications.

You May Also Be Interested in

Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention