EN
  • EN
  • DE

SY10H350JZ

Part No SY10H350JZ
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20PLCC  /  Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10H
Package Tube
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal PECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number 10H350
Other Names 2156-SY10H350JZ-MC,MICMICSY10H350JZ,SY10H350JZ,576-2526
Standard Package 48
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256102-SY10H350JZ
Ultra Librarian 3D Model Ultra Librarian SY10H350JZ CAD Model

Description

The SY10H350JZ from Microchip Technology is a high-performance, differential line receiver designed to meet the stringent requirements of high-speed data communication systems. This device is part of Microchip's precision-engineered product line that offers a robust solution for processing digital signals in a variety of applications, ranging from networking and telecommunications to data acquisition and signal processing.

Key Features

  • High-Speed Operation: The SY10H350JZ operates at exceptional speeds, making it suitable for high-frequency applications where rapid data processing is crucial.
  • Differential Inputs: With differential inputs, the device provides improved noise immunity and is capable of receiving signals over long distances without degradation, ensuring signal integrity even in electrically noisy environments.
  • Power Supply Range: This line receiver operates over a wide power supply range, giving designers the flexibility to use it in systems with various power levels.
  • Temperature Range: The SY10H350JZ is designed to function reliably across a broad temperature range, making it suitable for industrial applications that may experience extreme temperature variations.
  • Package Options: Available in a compact package, the SY10H350JZ saves valuable board space while still delivering its powerful features.

Applications

The versatility of the SY10H350JZ allows it to be used in a multitude of applications, such as:

  • High-speed data transmission systems
  • Telecommunication infrastructure
  • Data acquisition systems
  • Signal processing equipment
  • Automated test equipment (ATE)

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY10H350JZ is no exception. Manufactured with precision and subjected to rigorous testing, this differential line receiver is designed to perform consistently over time, ensuring that it meets the high standards expected from Microchip's products.

Conclusion

The SY10H350JZ differential line receiver is an essential component for any design requiring high-speed data processing and signal integrity. With its advanced features and reliable performance, it stands out as a top choice for engineers looking to enhance their systems with Microchip Technology's trusted solutions.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6819 $58.7276
10+ $12.0468 $120.4680
15+ $11.6703 $175.0545
21+ $11.2938 $237.1698
27+ $10.9174 $294.7698
36+ $9.7879 $352.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess