EN
  • EN
  • DE

SY10H606JC

Part No SY10H606JC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.48x11.48)
Manufacturer Microchip Technology
Series 10H
Package Tube
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name 10H606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898686-SY10H606JC
Ultra Librarian 3D Model Ultra Librarian SY10H606JC CAD Model

Description

Microchip Technology's SY10H606JC: High-Speed Logic Gate

The SY10H606JC from Microchip Technology is a versatile, high-speed logic gate designed to meet the needs of demanding applications requiring fast switching and precise timing. This integrated circuit is a member of Microchip's high-performance ECLinPS MAX™ family, which is renowned for its exceptional speed and reliability. The SY10H606JC is specifically engineered to deliver the high-speed performance required in today's advanced digital systems.

Key Features of SY10H606JC

  • High-Speed Operation: The SY10H606JC boasts a propagation delay that is significantly lower than conventional logic gates, making it ideal for high-frequency applications.
  • Differential Design: It features a differential input and output structure, providing improved noise immunity and signal integrity, which is critical for high-speed data transmission.
  • Flexible Power Supply: This device can operate with a wide range of power supplies, from –4.2V to –5.5V, allowing for integration into various system designs without the need for additional voltage regulation.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, ensuring consistent operation under varying environmental conditions.
  • Logic Functions: The SY10H606JC is capable of performing multiple logic functions, including AND/NAND, OR/NOR, which gives designers the flexibility to utilize the component in a multitude of circuit configurations.
  • Package Type: Supplied in a compact 28-lead PLCC package, the SY10H606JC saves valuable board space while still providing robust connectivity for secure soldering and dependable operation.

Applications

The SY10H606JC is well-suited for high-speed digital applications such as:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Pulse and signal generators
  • High-frequency clock distribution networks
  • Telecommunications infrastructure

With its combination of speed, versatility, and reliability, the SY10H606JC from Microchip Technology is an excellent choice for designers looking to enhance the performance of their high-speed digital systems. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess