EN
  • EN
  • DE

SY58013UMG

Part No SY58013UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 6GHz, 1:2 FANOUT BUFFER/TRANSLATOR w/400mV LVPECL OUTPUTS and INTERNAL INPUT TERMINATION | IC CLK BUFFER 1:2 6GHZ 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Translator
Input CML, LVDS, LVPECL
Output LVPECL
Frequency - Max 6GHz
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY58013
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263017-SY58013UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58013UMG CAD Model

Description

Introducing the SY58013UMG: A High-Speed, Low-Power Differential Receiver/Buffer

The SY58013UMG from Microchip Technology is a state-of-the-art differential receiver/buffer designed to deliver exceptional performance for high-speed signal processing applications. This advanced component is part of Microchip's precision-engineered product line, aimed at providing solutions that meet the rigorous demands of today's fast-paced, data-intensive environments.

Key Features and Benefits

  • High-Speed Signal Processing: With its capability to process signals at very high speeds, the SY58013UMG is optimized for applications requiring rapid data transmission and minimal signal delay.
  • Low-Power Consumption: Despite its high-speed operation, this component is engineered for efficiency, consuming minimal power and helping to reduce the overall energy footprint of the systems in which it is used.
  • Differential Design: The differential nature of the SY58013UMG allows for better noise immunity and improved signal integrity, making it ideal for environments with potential interference.
  • Flexibility: This versatile receiver/buffer is suitable for a wide range of applications, including but not limited to telecommunications, data communications, and computing systems.
  • Robust Construction: Manufactured with Microchip's commitment to quality, the SY58013UMG is built to maintain performance even under challenging conditions.

Technical Specifications

The SY58013UMG offers a slew of technical features that make it a top choice for designers and engineers. It provides a fail-safe input structure, ensuring that the outputs are in a high impedance state when the inputs are open or undriven. Additionally, it supports a wide range of data rates, making it a flexible option for various high-speed applications.

Applications

Whether it's for use in high-performance computing, networking equipment, or storage systems, the SY58013UMG is designed to integrate seamlessly and enhance the performance of your technology. Its robust design ensures reliable operation in a variety of settings, from industrial to commercial applications.

Choose the SY58013UMG for your next project and experience the difference that Microchip Technology's precision engineering can make in your high-speed signal processing applications.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5320 $54.1280
10+ $11.1032 $111.0320
14+ $10.7562 $150.5868
20+ $10.4092 $208.1840
25+ $10.0623 $251.5575
34+ $9.0214 $306.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess