EN
  • EN
  • DE

MAX1028BEEP

Part No MAX1028BEEP
Manufacturer Maxim Integrated
Description 10-Bit 300ksps ADCs with FIFO, Temp Sensor, Internal Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211902-MAX1028BEEP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1028BEEP CAD Model

Description

The MAX1028BEEP from Maxim Integrated is a state-of-the-art, 10-bit analog-to-digital converter (ADC) offering exceptional performance combined with low power consumption. Designed to cater to a wide array of applications, this ADC is an ideal choice for portable and battery-powered devices, data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • High Resolution: The MAX1028BEEP provides a 10-bit resolution, ensuring precise digital representation of analog signals.
  • Multi-Channel Operation: It features 8 pseudo-differential input channels or 4 true differential inputs, giving designers flexibility in handling various signal types.
  • Integrated Features: This ADC includes an internal temperature sensor and a 2.048V reference, reducing the need for external components and simplifying design.
  • Low Power Consumption: Its power-saving design allows for normal operation consuming just 1.5mA and a sleep mode that reduces current use to 1µA, making it suitable for power-sensitive applications.
  • High-Speed SPI/QSPI/MICROWIRE Interface: The device supports fast data transfer rates and is compatible with SPI, QSPI, and MICROWIRE interfaces for easy integration into existing systems.

Performance Specifications

  • Conversion Rate: Up to 300ksps, providing quick data acquisition for real-time processing.
  • Operating Voltage: Can function within a supply voltage range of 2.7V to 3.6V, accommodating various power environments.
  • Accuracy: Features a low 1LSB INL (integral nonlinearity), ensuring accurate and consistent measurement.

Applications

The MAX1028BEEP is versatile and can be used in a multitude of applications, such as:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Industrial Process Controls

With its robust feature set, the MAX1028BEEP stands out as a reliable choice for designers who require a high-performance ADC that does not compromise on power efficiency. Maxim Integrated's commitment to quality ensures that this converter will deliver the precision and durability needed for the most demanding applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess