EN
  • EN
  • DE

SY58020UMG

Part No SY58020UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 6GHz, 1:4 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:4 6GHZ 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Translator
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 6GHz
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY58020
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263024-SY58020UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58020UMG CAD Model

Description

Microchip Technology's SY58020UMG: A High-Performance Multiplexer

The SY58020UMG from Microchip Technology is a state-of-the-art, high-speed 2:1 multiplexer designed for the most demanding data transmission systems. This advanced device is part of Microchip's precision-engineered range of signal management solutions, offering unparalleled performance for a variety of applications, including networking, telecommunications, and high-speed data processing.

Constructed with precision and reliability in mind, the SY58020UMG boasts an impressive data throughput capability, supporting data rates up to 10 Gbps. This makes it an ideal choice for systems that require rapid data handling without compromising signal integrity. The device operates over a wide frequency range, ensuring compatibility with a broad spectrum of high-speed interfaces and protocols.

Key features of the SY58020UMG include its low bit-to-bit skew, which ensures that data signals are transmitted with minimal timing discrepancies, and its low jitter performance, which is critical for maintaining the quality of high-speed signals. These features contribute to the device's ability to deliver consistent and reliable performance, even in the most challenging environments.

The SY58020UMG is designed with a differential input and output, which provides robust noise immunity and reduces the potential for signal interference. This differential design is particularly beneficial in environments with high levels of electromagnetic interference (EMI), where maintaining signal fidelity is paramount.

Power efficiency is another hallmark of the SY58020UMG. The device operates with a single +3.3V power supply, minimizing power consumption without sacrificing performance. This makes it an eco-friendly choice for power-sensitive applications.

For ease of integration, the SY58020UMG comes in an ultra-small 32-pin MLF® (Micro Lead Frame) package, saving valuable board space and allowing for more compact system designs. Furthermore, the multiplexer is characterized for operation over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.

Overall, the SY58020UMG from Microchip Technology represents a blend of high-speed data handling, signal integrity, and power efficiency, making it a top-tier solution for designers looking to optimize their high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess