EN
  • EN
  • DE

SY58021UMG-TR

Part No SY58021UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 4GHZ 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 4GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 1104480-SY58021UMG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58021UMG-TR CAD Model

Description

Product Overview: SY58021UMG-TR by Microchip Technology

The SY58021UMG-TR is a state-of-the-art, ultra-high-speed, fully differential CML (Current Mode Logic) 2:1 multiplexer from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the demands of high-performance data transmission systems, this multiplexer is a perfect fit for applications requiring the highest speed signal processing.

Key Features

  • High-Speed Operation: The SY58021UMG-TR boasts an impressive data rate capability, ensuring that it can handle the requirements of the most demanding high-speed applications.
  • Differential Design: With a fully differential design, the device minimizes signal noise and crosstalk, which is critical for maintaining signal integrity at high speeds.
  • Low Jitter Performance: The low jitter characteristic of this multiplexer makes it an ideal choice for applications where timing accuracy is paramount.
  • Power Efficiency: Despite its high-speed capabilities, the SY58021UMG-TR is engineered for power efficiency, which is essential for reducing thermal footprint and improving system reliability.
  • Robust Packaging: Supplied in a 16-pin MLF® (Micro Leadframe Package) package, the product offers a compact footprint while ensuring robustness and ease of integration into various circuit designs.

Applications

The SY58021UMG-TR is versatile and can be used in various high-speed communication systems. Some of the typical applications include:

  • Telecommunications and Networking Equipment
  • Data Centers and High-Performance Computing
  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • SerDes (Serializer/Deserializer) Systems

Product Specifications

The SY58021UMG-TR operates over a wide supply voltage range and features a fully differential CML output. It is characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges. The multiplexer also includes an internal input termination and a fail-safe input feature, which ensures that the outputs are in a known state when inputs are open or undriven.

With its advanced features and high-speed capabilities, the SY58021UMG-TR from Microchip Technology is an excellent choice for designers looking to enhance the performance and efficiency of their data transmission systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0418 $56.2926
16+ $6.5984 $105.5744
24+ $6.3922 $153.4128
33+ $6.1860 $204.1380
42+ $5.9798 $251.1516
56+ $5.3612 $300.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess