EN
  • EN
  • DE

SY58029UMI

Part No SY58029UMI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA PRECISION DIFFERENTIAL LVPECL 4:1 MUX with 1:2 FANOUT and INTERNAL TERMINATION | IC MUX 4:1 DIFF 1:2 FANOUT 32MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, 32-MLF
Supplier Device Package 32-MLF (5x5)
Family Part Number 58029
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1263037-SY58029UMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58029UMI CAD Model

Description

Microchip Technology's SY58029UMI: A High-Speed, Precision LVDS 2:1 Mux

The SY58029UMI from Microchip Technology is a high-performance, low-voltage differential signaling (LVDS) 2:1 multiplexer that is designed to meet the needs of high-speed data transmission systems. This device is part of Microchip's precision edge product line, which is renowned for delivering exceptional signal integrity and timing performance.

With its capability to operate at speeds up to 3.2 Gbps or 400 MHz, the SY58029UMI is an ideal choice for applications requiring fast and reliable data switching. The multiplexer is designed to multiplex two LVDS inputs to one LVDS output, providing a versatile solution for various data communication protocols and signal routing applications.

The SY58029UMI features a fail-safe input structure that ensures the output is in a high impedance state when the inputs are open, shorted, or terminated but undriven, enhancing the safety and reliability of the system. Additionally, the device boasts a wide operating temperature range, making it suitable for deployment in environments with extreme temperature conditions.

The low power consumption of the SY58029UMI is another key attribute, making it an energy-efficient choice for modern electronic systems. Its power dissipation is minimized, which is critical in high-speed, high-density applications where thermal management is a concern.

Housed in a compact 16-pin MLF® (Micro Lead Frame) package, the SY58029UMI is engineered to save valuable board space while providing excellent electrical performance. Its small form factor, combined with the precision and speed of the device, makes it a highly attractive solution for advanced communication systems, computing interfaces, and networking equipment.

In summary, Microchip Technology's SY58029UMI is a versatile, high-speed LVDS 2:1 multiplexer that delivers precision performance with low power consumption, making it an excellent choice for a wide range of high-speed data applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess