EN
  • EN
  • DE

SY58052AUMG-TR

Part No SY58052AUMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER DATA-CLOCK 16QFN  /  IC 10.7GHz 1 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
PLL No
Input CML, PECL, Data
Output CML
Number of Circuits 1
Frequency - Max 10.7GHz
Divider/Multiplier No/No
Voltage - Supply 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY58052
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SY58052AUMG TR,-SY58052AUMGTR,SY58052AUMGTR-ND,-SY58052AUMG TR-ND,SY58052AUMGTR
Standard Package 1,000
Win Source Part Number 1124638-SY58052AUMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58052AUMG-TR CAD Model

Description

Product Overview: SY58052AUMG-TR by Microchip Technology

The SY58052AUMG-TR is a high-performance, precision, 2.5V/3.3V CML 2:1 MUX with a 2:1 differential input MUX and a CML output, designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the high-speed, low-power consumption family of multiplexers that are essential in applications requiring high data throughput and signal integrity.

Key Features

  • High-Speed Operation: With a typical data rate of up to 12.5Gbps, the SY58052AUMG-TR is capable of handling high-speed signal processing tasks, making it suitable for demanding applications such as data communications, telecommunications, and automated test equipment.
  • Low Jitter Performance: The device is engineered to provide exceptionally low jitter performance, which is critical in maintaining signal integrity in high-speed data transmission.
  • Power Supply: It operates from a single +2.5V ±5% or +3.3V ±10% power supply, providing design flexibility and ease of integration into various system architectures.
  • Output Enable Function: The SY58052AUMG-TR comes with an output enable function that allows the output to be placed in a high-impedance state, thus facilitating multipoint or shared bus applications.
  • Flow-Through Pinout: The device features a flow-through pinout that simplifies PCB layout and reduces signal skews, enhancing overall system performance.
  • Industrial Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications

The SY58052AUMG-TR is ideal for a wide range of applications, including:

  • SONET/SDH/DWDM Systems
  • Gigabit Ethernet and Fiber Channel Systems
  • Backplane and Cable Driving
  • Automated Test Equipment
  • High-Speed Data Acquisition Systems

With its high-speed capabilities and robust design, the SY58052AUMG-TR from Microchip Technology is a versatile solution that meets the requirements of various high-speed data processing and transmission applications. Its advanced features ensure that it delivers performance, reliability, and quality that designers expect from Microchip's products.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess