EN
  • EN
  • DE

SY87700LZI

Part No SY87700LZI
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC SDH 175MBPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 175Mbps
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 047444-SY87700LZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY87700LZI CAD Model

Description

Microchip Technology's SY87700LZI - High-Performance CDR with Integrated VCSEL Driver

The SY87700LZI is a state-of-the-art Clock and Data Recovery (CDR) IC with an integrated Vertical-Cavity Surface-Emitting Laser (VCSEL) driver, expertly crafted by Microchip Technology. This advanced product is engineered to meet the rigorous demands of high-speed data communications, offering unparalleled performance for fiber-optic based data transmission systems.

Designed with precision, the SY87700LZI features a robust CDR that can lock onto incoming data streams with speeds ranging from 1Gbps to 2.7Gbps, making it an ideal choice for a variety of applications, including Gigabit Ethernet, Fibre Channel, and SONET/SDH systems. Its powerful jitter cleaning capability ensures that the output data and clock signals are of the highest integrity, providing a reliable and stable link for critical data communication.

The integrated VCSEL driver of the SY87700LZI is capable of directly modulating a VCSEL with currents up to 10mA, allowing for seamless integration with optical modules. This driver includes programmable features such as adjustable modulation and bias currents, which enable fine-tuning of the optical output to match specific system requirements. Moreover, the inclusion of safety features such as thermal shutdown and over-current protection ensures the longevity and reliability of the device under various operating conditions.

Encapsulated in a compact 32-pin QFN package, the SY87700LZI is designed with space-conscious applications in mind. Its small footprint allows for easy integration into tight spaces, making it perfect for use in modules and small form-factor pluggable (SFP) devices.

Compatibility with a single 3.3V power supply and low power consumption makes the SY87700LZI an energy-efficient solution for today's eco-conscious market. Additionally, the device is equipped with a Loss of Signal (LOS) detection feature, which provides an immediate indication of signal loss, enabling rapid system response to maintain uninterrupted service.

In summary, Microchip Technology's SY87700LZI combines a high-performance CDR with a versatile VCSEL driver, offering a comprehensive solution for designers seeking to enhance the speed and reliability of their optical communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess