EN
  • EN
  • DE

SY87700VHH-TR

Part No SY87700VHH-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series AnyRate®
Package Tape & Reel (TR)
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 175Mbps
Voltage - Supply 3.15V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Base Product Number SY87700
Other Names SY87700VHH TR,SY87700VHH TR,SY87700VHHTR,SY87700VHHTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272344-SY87700VHH-TR
Ultra Librarian 3D Model Ultra Librarian SY87700VHH-TR CAD Model

Description

Microchip Technology's SY87700VHH-TR

The SY87700VHH-TR from Microchip Technology is a high-performance, precision timing solution designed to cater to the rigorous demands of modern communication systems. This product is part of Microchip's extensive portfolio of clock and data recovery (CDR) devices, which are engineered to provide reliable, jitter-managing interfaces between physical media and digital systems in data communication networks.

Key Features

  • High-Speed Operation: The SY87700VHH-TR operates at impressive data rates, making it suitable for applications that require fast and accurate timing solutions.
  • Low Jitter Performance: It delivers exceptionally low jitter measurements. This ensures that the signal integrity is maintained, which is critical for high-speed data transmission and clock recovery.
  • Flexible Reference Clock: The device accepts a wide range of reference clock frequencies, providing versatility and ease of integration into various system designs.
  • Programmable Features: With programmable functions, users can tailor the CDR to meet specific application requirements, enhancing its utility across multiple platforms.
  • Power Efficiency: Designed with power efficiency in mind, the SY87700VHH-TR helps reduce overall power consumption in systems where it is deployed, which is essential for energy-sensitive applications.

Applications

The SY87700VHH-TR is ideally suited for a variety of applications within the telecommunications, data communications, and networking sectors. It can be utilized in:

  • Fiber optic transceivers and transponders
  • SONET/SDH equipment
  • Gigabit Ethernet and other high-speed data links
  • Backplane and cable data recovery systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY87700VHH-TR is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and proven performance, the SY87700VHH-TR is a trusted component for designers looking to enhance the performance of their high-speed communication systems.

Overall, the SY87700VHH-TR is a testament to Microchip's expertise in providing advanced solutions for complex timing challenges in the ever-evolving landscape of digital communications.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess