EN
  • EN
  • DE

SY87700VSC

Part No SY87700VSC
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC SDH 175MBPS / CDR SONET/SDH/ATM 3.3V/5V 28-Pin SOIC W EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AnyRate
Packaging Tray
Part Status Obsolete(EOL)
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 175Mbps
Operating Supply Voltage 3.15 V ~ 5.25 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 28-SOIC EPAD
Win Source Part Number 795943-SY87700VSC
Popularity Medium
Supply and Demand Status Balance
Introduction Date September 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY87700VSC CAD Model

Description

Introducing the SY87700VSC: A High-Performance CDR from Microchip Technology

The SY87700VSC is a state-of-the-art Clock and Data Recovery (CDR) integrated circuit brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced CDR device is designed to meet the stringent demands of high-speed data communication systems, providing unparalleled performance and reliability.

At the heart of the SY87700VSC is Microchip's proprietary technology that enables it to lock onto the incoming data stream with exceptional precision. This allows for the accurate recovery of clock and data signals in applications where signal integrity may be compromised due to factors such as long transmission distances, electromagnetic interference, or high bit rate transmission.

Key Features of the SY87700VSC:

  • High Data Rate Support: The device is capable of handling data rates that make it suitable for a variety of applications, including Gigabit Ethernet, Fibre Channel, and other high-speed communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the SY87700VSC minimizes power usage, which is critical for high-density and environmentally conscious applications.
  • Robust Signal Integrity: It features advanced signal conditioning capabilities that help maintain signal integrity across challenging transmission media.
  • Flexible Interface Options: The device offers a range of interface options to ensure compatibility with a wide array of system architectures and existing designs.
  • Programmable Functions: Users can customize various parameters to optimize performance for specific applications, making the SY87700VSC a versatile solution for many design challenges.

The SY87700VSC is housed in a compact package that allows for easy integration into system designs without significant real estate impact. Its robust design ensures that it operates reliably over a wide temperature range, making it suitable for deployment in harsh environmental conditions.

Whether you're developing data center infrastructure, telecommunications equipment, or high-speed data acquisition systems, the SY87700VSC from Microchip Technology offers the performance, flexibility, and reliability needed to drive your data communication to new heights. It is a testament to Microchip's commitment to providing innovative solutions that empower the technology of tomorrow.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess