EN
  • EN
  • DE

SY87813LHG

Part No SY87813LHG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 3.3V, 28Mbps to 1.3Gbps AnyRate Clock and Data Recovery | IC CLK DATA REC SDH 1.3GBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL
Output PECL
Frequency - Max 1.3Gbps
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Family Part Number SY87813
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1263087-SY87813LHG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87813LHG CAD Model

Description

The SY87813LHG from Microchip Technology is a state-of-the-art, high-performance part designed to cater to the demanding requirements of modern communication systems. This product is a testament to Microchip's commitment to providing innovative solutions that combine efficiency with high-speed performance.

The SY87813LHG operates as a precision, high-speed logic gate that is integral to the processing and management of digital signals within electronic systems. It is particularly suitable for applications that require fast switching and precise timing, making it a valuable component in networking equipment, data centers, and complex computing devices.

One of the key features of the SY87813LHG is its low power consumption, which is critical in today’s energy-conscious market. The device is designed to minimize power usage without sacrificing performance, ensuring that systems can maintain high efficiency while reducing overall energy costs.

Moreover, the SY87813LHG boasts excellent signal integrity, thanks to its advanced design which ensures minimal signal degradation even at high data rates. This makes it ideal for applications that cannot tolerate signal loss or distortion, such as high-speed data transmission and sensitive communication channels.

With its robust construction, the SY87813LHG is built to withstand the rigors of industrial environments. It features a durable package that protects the internal circuitry from physical stress and environmental factors, ensuring long-term reliability and consistent performance.

The compact form factor of the SY87813LHG allows for easy integration into a variety of circuit designs, providing flexibility for engineers and designers. Furthermore, Microchip Technology supports its products with comprehensive technical documentation and customer support, ensuring that designers can implement the SY87813LHG with confidence and achieve optimal results in their applications.

In summary, the SY87813LHG from Microchip Technology is an exceptional component that offers high-speed logic processing, low power consumption, and superb signal integrity, all packaged in a robust and compact form factor. It is an ideal choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess