EN
  • EN
  • DE

SY88236LMG

Part No SY88236LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GBPS 3.6V 32MLF  /  Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Laser Diode Driver
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 90 mA
Current - Modulation 85mA
Current - Bias 70 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting SMD (SMT)
Base Product Number SY88236
Other Names 576-3526-5
Standard Package 60
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253438-SY88236LMG
Ultra Librarian 3D Model Ultra Librarian SY88236LMG CAD Model

Description

Introducing the SY88236LMG from Microchip Technology

The SY88236LMG, crafted by the renowned Microchip Technology, stands as a testament to the company's commitment to innovation and quality in the field of integrated circuits. This product is a high-performance, low-power consuming, fully differential CML buffer/limiting amplifier, designed to cater to the demanding requirements of today's high-speed communication networks.

Key Features

  • Wide Bandwidth: The SY88236LMG boasts a broad bandwidth that ensures it can handle high-speed signals with ease, making it an ideal choice for applications requiring fast data transmission.
  • Adjustable Output Amplitude: Users can fine-tune the output amplitude, allowing for a customizable interface with various logic families and the flexibility to meet specific application needs.
  • Low Power Consumption: Energy efficiency is at the heart of this device, which is designed to operate with minimal power, reducing the overall energy footprint of the system it is integrated into.
  • Signal Conditioning: The amplifier can perform signal conditioning tasks, including amplification and limiting, to ensure signal integrity in noisy environments or over long distances.
  • Fail-Safe Functionality: The SY88236LMG incorporates fail-safe features that prevent the output from oscillating in the absence of an input signal, enhancing system reliability.

Applications

The versatility of the SY88236LMG allows it to be utilized in a wide array of applications. It is particularly well-suited for:

  • Fiber-optic receivers
  • High-speed data communication systems
  • SONET/SDH networks
  • Backplane interconnects
  • Any application requiring a high-speed limiting amplifier

Product Specifications

The SY88236LMG is available in a compact 3mm x 3mm 16-pin MLF® package, providing a space-saving solution for PCB designs. It operates over a wide temperature range, ensuring performance stability across diverse environmental conditions.

Microchip Technology's dedication to providing cutting-edge solutions is evident in the SY88236LMG. This product not only delivers in terms of performance but also upholds the reliability and quality standards that Microchip Technology is known for. Integrating the SY88236LMG into your design will ensure that you are leveraging the latest in high-speed signal processing technology.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.7GBPS 3.6V 32MLF / Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess