EN
  • EN
  • DE

SY88289HLMG

Part No SY88289HLMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16MLF  /  Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88289
Other Names 576-2114-5,576-2114-5,576-2966-5
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260373-SY88289HLMG
Ultra Librarian 3D Model Ultra Librarian SY88289HLMG CAD Model

Description

The SY88289HLMG, designed and manufactured by Microchip Technology, is a high-performance, low-power, limiting post amplifier optimized for use in fiber-optic receivers. This advanced amplifier is an essential component in the realm of telecommunication and data communication networks, where it ensures the integrity and amplification of signals over long distances.

Key Features

  • High Gain Bandwidth: The SY88289HLMG offers an impressive gain bandwidth, which is crucial for maintaining signal fidelity at high data rates.
  • Adjustable Output Voltage: This device provides the flexibility to adjust the output voltage swing, allowing compatibility with various types of photo detectors and system requirements.
  • Signal Detection: It includes a loss-of-signal (LOS) detection feature, which is essential for monitoring system integrity and performance.
  • Power Efficiency: Designed for low power consumption, the SY88289HLMG contributes to energy-efficient system designs and reduces operational costs.
  • Wide Operating Temperature Range: The device is robust and reliable, operating effectively across a broad temperature range, making it suitable for various environmental conditions.

Applications

The SY88289HLMG is ideal for a range of applications within the telecommunications sector, including:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fibre Channel
  • Optical transceivers and transponders
  • Data center interconnects

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY88289HLMG is no exception. It is built to meet stringent industry standards, ensuring consistent performance and longevity in the field. With the backing of Microchip's global support and service network, customers can rely on the SY88289HLMG for their critical communication infrastructure.

Ordering Information

For purchasing information, datasheets, and technical support for the SY88289HLMG, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6557 $57.9342
15+ $7.9228 $118.8420
23+ $7.6751 $176.5273
32+ $7.4275 $237.6800
41+ $7.1799 $294.3759
54+ $6.4372 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess