EN
  • EN
  • DE

MC100EPT21DTR2G

Part No MC100EPT21DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LVPECL-LVTTL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, LVDS, LVPECL
Output Signal LVTTL, LVCMOS
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 083452-MC100EPT21DTR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EPT21DTR2G CAD Model

Description

The ON Semiconductor MC100EPT21DTR2G is a versatile differential LVPECL to LVTTL translator designed to meet the needs of high-speed data communication systems. This device is an essential component for applications that require the conversion of a differential LVPECL (Low Voltage Positive Emitter Coupled Logic) signal to a LVTTL (Low Voltage Transistor-Transistor Logic) signal. With its high-speed signal processing capabilities, it is particularly suited for use in telecommunications, computing, and industrial environments where reliable and fast signal translation is critical.

Key Features

  • High-Speed Operation: The MC100EPT21DTR2G is capable of translating signals at a high rate, making it ideal for applications that require rapid data transfer.
  • Differential LVPECL to LVTTL Translation: It converts differential LVPECL inputs to LVTTL outputs, ensuring signal integrity and compatibility between different logic levels.
  • 3.3V Power Supply: The device operates with a 3.3V power supply, which is common in most modern electronic systems, making it easy to integrate into existing designs.
  • Temperature Range: It is designed to operate over a broad temperature range, ensuring performance in a variety of environmental conditions.
  • Surface Mount Package: Supplied in a TSSOP-8 package, this component is suitable for surface mount technology (SMT), allowing for efficient assembly and space-saving PCB design.

Applications

The MC100EPT21DTR2G is a highly adaptable component that can be used in a range of applications, including:

  • Telecommunications equipment
  • Data communication systems
  • Networking hardware such as routers and switches
  • Signal conversion in mixed voltage environments
  • Industrial control systems
  • Computer peripherals and servers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EPT21DTR2G is no exception. This product is manufactured to the highest standards to ensure stable performance and longevity in the field. Whether it's for development or deployment in critical systems, you can trust ON Semiconductor's components to deliver consistent and reliable results.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1611 $60.6444
9+ $12.4398 $111.9582
13+ $12.0511 $156.6643
18+ $11.6624 $209.9232
23+ $11.2736 $259.2928
30+ $10.1074 $303.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess