EN
  • EN
  • DE

SY88315BLEY

Part No SY88315BLEY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect | IC POST AMP CML LP LIMIT 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Family Part Number SY88315B
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1263098-SY88315BLEY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88315BLEY CAD Model

Description

The SY88315BLEY from Microchip Technology is a high-performance, low-power single 3.3V supply CMOS optical fiber transceiver with a high-speed serial interface. This device is designed to support data rates up to 3.2 Gbps, making it suitable for a variety of high-speed communication applications.

Key Features:

  • Data Rate: Supports operation at data rates up to 3.2 Gbps, providing versatility for various communication protocols.
  • Supply Voltage: Operates on a single 3.3V supply, which simplifies power management and system design.
  • Power Consumption: Low power consumption makes it an ideal choice for energy-efficient designs.
  • Form Factor: Available in a compact, surface-mountable 16-pin (3x3 mm) MLF® package, allowing for space-saving integration into system designs.
  • Temperature Range: Industrial temperature range (-40°C to +85°C) ensures reliable operation under varying environmental conditions.
  • Transceiver Interface: Integrates a transmitter and receiver with a high-speed serial interface, simplifying the design of optical communication systems.
  • Applications: Ideal for use in fiber-optic modules, Gigabit Ethernet, Fibre Channel, and other high-speed data communication systems.

Product Benefits:

The SY88315BLEY transceiver provides designers with a flexible and efficient solution for high-speed data transmission over optical fiber. Its low power consumption and high data rate capability make it a compelling choice for modern communication systems that demand high performance and reliability. The device's robust design ensures it can operate in harsh industrial environments, while its small footprint allows for integration into space-constrained applications.

Whether you're developing high-speed networking equipment, telecommunications infrastructure, or advanced data storage systems, the SY88315BLEY from Microchip Technology offers a reliable and cost-effective solution for your optical communication needs.

You May Also Be Interested in

MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess