EN
  • EN
  • DE

SY88432LMG-TR

Part No SY88432LMG-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 4.25GBPS 3.3V 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 90mA
Current - Modulation 60mA
Operating Temperature Range -40°C ~ 85°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Mounting SMD
Win Source Part Number 795948-SY88432LMG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88432LMG-TR CAD Model

Description

Microchip Technology's SY88432LMG-TR: High-Performance Optical Networking IC

The SY88432LMG-TR from Microchip Technology is a state-of-the-art integrated circuit designed for the fast-paced world of optical networking. This IC is specifically engineered to cater to the needs of high-speed data transmission systems, making it an ideal component for applications in fiber-optic networks, including data centers, telecommunications, and enterprise networking solutions.

At the heart of the SY88432LMG-TR is its capability to operate as a limiting post amplifier designed to support data rates up to 12.5 Gbps. This makes it highly suitable for use in 10G Ethernet and OC-192/STM-64 applications. Its high-speed performance is complemented by a wide bandwidth and low noise operation, ensuring clear signal integrity and reliable data transmission over long distances.

The device comes in a compact, surface-mount package, specifically the 16-pin MLF® (Micro Leadframe Package), which is marked by its small footprint. This package type is ideal for space-constrained applications and allows for efficient use of PCB real estate. Moreover, the SY88432LMG-TR is available in tape and reel packaging, signified by the '-TR' suffix, facilitating automated assembly processes and high-volume production.

One of the key features of the SY88432LMG-TR is its programmable loss of signal (LOS) detection, which provides designers with flexibility in setting thresholds for signal detection. This feature is critical in maintaining the integrity of communication systems by ensuring that any loss of signal is quickly identified and addressed.

Additionally, Microchip Technology has equipped the SY88432LMG-TR with peaking control, which aids in optimizing the signal quality and performance across various operating conditions and fiber lengths. This adaptability is essential for maintaining high-throughput data transmission in dynamically changing network environments.

In summary, the SY88432LMG-TR from Microchip Technology is a robust and versatile component that offers a blend of high-speed performance, flexibility, and reliability for optical networking applications. Its advanced features and packaging options make it an excellent choice for engineers and designers looking to enhance their network infrastructure with cutting-edge technology.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess