Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 16mA
Current - Modulation 25mA
Temperature Range - Operating 0°C to 85°C
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 126380-SY88902KC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88902KC CAD Model

Description

The SY88902KC from Microchip Technology is a high-performance optical network integrated circuit designed to meet the rigorous demands of modern data communication systems. This versatile product is part of Microchip's extensive portfolio of networking solutions, which are renowned for their reliability and innovative features.

Key Features

  • High-Speed Performance: The SY88902KC is capable of handling data rates that are essential for today's high-speed optical networks, ensuring efficient and reliable data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, which is critical for reducing operational costs and promoting sustainability in large-scale deployments.
  • Enhanced Signal Integrity: With advanced features to maintain signal integrity, the SY88902KC ensures that the optical signals are transmitted with high fidelity, reducing the error rates and enhancing overall network performance.
  • Robust Design: Microchip Technology's commitment to quality means that the SY88902KC is built to withstand the challenging conditions often encountered in networking environments.

Applications

The SY88902KC is ideal for a variety of applications within the field of optical networking. It is particularly well-suited for:

  • Fiber Channel Systems
  • Gigabit Ethernet
  • SONET/SDH Networks
  • Data Center Interconnects

Technical Specifications

The device comes in a compact package and integrates seamlessly into various network configurations. It supports a wide range of supply voltages and temperatures, making it adaptable to diverse operational conditions.

Conclusion

Microchip Technology's SY88902KC stands out as a superior choice for network designers and engineers seeking a high-speed, low-power, and reliable solution for their optical communication needs. With its robust design and advanced features, this IC is poised to play a critical role in the infrastructure of modern high-speed networks.

You May Also Be Interested in

Others
3 CHANNEL LASER DRIVER WITH RF OSCILLATOR AND 2 OUTPUTS
Need more? Email Us
ECAD model for T0806-TCQ
Semtech Corporation
IC LASER DRIVER 24QFN
Need more? Email Us
ECAD model for NT22L31-QFN-TR
Texas Instruments
Laser Driver 11.3Gbps VQFN-16
Lowest to $4.4657
ECAD model for ONET1151PRGT
Intersil
3-Channel Laser Diode Driver + Oscillator
Lowest to $4.8511
ECAD model for EL6215CUZ
Maxim Integrated
+3.3V, 622Mbps SDH/SONET Laser Driver with Automatic Power Control | IC LSR DRVR 622MBPS 3.63V 32TQFP
Lowest to $9.7369
ECAD model for MAX3668EHJ
Elantec
Need more? Email Us
ECAD model for EL6215CU
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
Need more? Email Us
ECAD model for MIC3002GML TR
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
ECAD model for GN25L95-QFN
Texas Instruments
Laser Driver 11.3Gbps VQFN-16
Lowest to $8.9313
ECAD model for ONET1191PRG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention