EN
  • EN
  • DE
  • IT

ONET4291VARGPRG4

Part No ONET4291VARGPRG4
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description 1 GBPS TO 4.25 GBPS MULTI-RATE VCSEL DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1232991-ONET4291VARGPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ONET4291VARGPRG4 CAD Model

Description

The ONET4291VARGPRG4 is a high-performance, low-power transimpedance amplifier (TIA) designed and manufactured by Texas Instruments. This advanced semiconductor device is specifically tailored for optical networking applications that demand high-speed data transmission with reliable performance.

Key Features

  • High Bandwidth: The ONET4291VARGPRG4 offers a wide bandwidth suitable for high-speed signal processing, making it ideal for 10 Gbps applications or higher.
  • Low Noise: Engineered for precision and accuracy, this TIA maintains a low-noise performance, which is critical for maintaining signal integrity in optical communication systems.
  • Adjustable Gain: It features programmable gain settings, allowing it to be optimized for various photodiode capacitances and to accommodate different link budgets.
  • Single Supply Voltage: Operating on a single 3.3V supply voltage, the ONET4291VARGPRG4 simplifies power management in complex systems.
  • Signal Detect Output: The device includes an integrated signal detect feature, providing a convenient method for monitoring the presence of an optical signal.
  • Power Efficiency: With its low-power consumption, the TIA contributes to the overall energy efficiency of the system, which is especially beneficial in large-scale deployments.

Applications

The ONET4291VARGPRG4 is particularly well-suited for use in:

  • 10 Gigabit Ethernet (10GbE)
  • Fiber Channel
  • SONET/SDH systems
  • Optical transceivers and transponders
  • Active optical cables
  • Data center interconnects

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ONET4291VARGPRG4 is no exception. It is built to meet rigorous industry standards, ensuring high reliability and performance under a range of environmental conditions. This product is designed to facilitate seamless integration into existing and next-generation optical networks, underpinning the infrastructure that modern communication relies upon.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $6.0359
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 3CHAN 24TQFN / Laser Driver IC 3 Channel 24-TQFN (4x4)
Lowest to $7.4857
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.5424
Maxim Integrated
LAN LASER DRIVER
Lowest to $91.6244
Maxim Integrated
INTEGRATED CIRCUIT / Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN-EP (4x4)
Lowest to $6.7358
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3653 $56.7672
58+ $1.9408 $112.5664
90+ $1.8801 $169.2090
124+ $1.8196 $225.6304
160+ $1.7588 $281.4080
214+ $1.5770 $337.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess