EN
  • EN
  • DE

LTC5100EUF#TRPBF

Part No LTC5100EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Laser Drivers
Description IC DRIVER VCSEL 3.2GBPS 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Laser Diode Driver
Data Rate 3.2Gbps
Number of Channels 1
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 54mA
Current - Modulation 12mA
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Mounting SMD
Win Source Part Number 784199-LTC5100EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC5100EUF#TRPBF CAD Model

Description

LTC5100EUF#TRPBF: A High-Performance Laser Driver from Linear Technology

The LTC5100EUF#TRPBF is a cutting-edge laser driver IC designed by Linear Technology, a brand of Analog Devices, that is engineered for precision and performance. This advanced component is specifically tailored for driving edge-emitting lasers and VCSELs (Vertical-Cavity Surface-Emitting Lasers) in fiber optic modules, offering a perfect solution for high-speed data communication applications.

With its robust feature set, the LTC5100EUF#TRPBF is ideal for use in a variety of systems such as Gigabit Ethernet, Fibre Channel, and InfiniBand, as well as other high-speed data transmission protocols that require reliable and efficient laser modulation. This product comes in a compact 4mm x 4mm QFN package, which allows for space-saving designs in dense electronic environments.

One of the standout features of this laser driver is its ability to provide programmable bias and modulation currents, enabling precise control over the laser's output for optimal performance. The modulation current can be set up to 85mA, while the bias current can be programmed up to 100mA. This flexibility allows the LTC5100EUF#TRPBF to support a wide range of laser diodes and system requirements.

The device also boasts an impressive data rate capability, supporting communication speeds up to 4.25Gbps. This high-speed operation is complemented by the IC's low power dissipation, which is critical for maintaining system reliability and efficiency in high-speed optical networks.

For enhanced functionality, the LTC5100EUF#TRPBF includes safety features such as a TX_DISABLE input, which allows the user to turn off the laser output, and a TX_FAULT output, which provides a fault indication signal in case of an issue with the laser. Additionally, the integrated temperature compensation circuit ensures stable operation over varying environmental conditions.

In summary, the LTC5100EUF#TRPBF from Linear Technology is a high-performance laser driver that offers precision, programmability, and power efficiency, making it an excellent choice for designers looking to optimize their fiber optic communication systems.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess