EN
  • EN
  • DE

MIC4428BMM-TR

Part No MIC4428BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC4428
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC4428BMM TR, MIC4428BMM TR-ND, MIC4428BMMTR, MIC4428BMMTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884739-MIC4428BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4428BMM-TR CAD Model

Description

The MIC4428BMM-TR is a robust MOSFET driver IC designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to provide high-speed, low-side switching of power MOSFETs and IGBTs.

Key Features

  • Dual Outputs: The MIC4428BMM-TR features dual non-inverting outputs, making it versatile for a variety of applications that require synchronous operation.
  • High Peak Output Current: Capable of delivering peak currents up to 1.5A, this driver IC can effectively switch large capacitive loads with minimal delay.
  • Low Shoot-Through Current: Design considerations have been taken to minimize cross-conduction and shoot-through current, enhancing the efficiency and reliability of the switching operation.
  • Wide Operating Range: The IC operates over a wide supply voltage range from 4.5V to 18V, accommodating various power supply standards and ensuring flexibility in system design.
  • Fast Switching Speeds: With its high-speed operation, the MIC4428BMM-TR is tailored for high-frequency applications, providing quick turn-on and turn-off times to optimize performance.
  • Logic-Level Input: The logic-level input compatibility allows for direct interfacing with microcontroller or logic circuits, simplifying the control scheme.
  • Protection Features: It includes built-in protection features such as under-voltage lockout (UVLO) to ensure stable operation under varying conditions.

Applications

The MIC4428BMM-TR is ideal for a wide range of applications including but not limited to:

  • Motor control circuits
  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Power management systems
  • LED lighting systems
  • Automotive and industrial applications

Packaging and Availability

This driver IC comes in a compact 8-pin MSOP (Micro Small Outline Package) with a Tape and Reel (TR) packaging option, which is suitable for automated assembly processes, ensuring efficient manufacturing and supply chain management. As with all Microchip products, the MIC4428BMM-TR is backed by Microchip's commitment to quality and long-term availability.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess