The L7805CV-H* from STMicroelectronics is a robust and reliable positive voltage regulator designed to offer a fixed 5V output with a maximum current of 1.5A. This regulator is a part of the L78 series, which is well-known for providing high-quality linear voltage regulation for a variety of electronic applications.
Key Features
- Output Voltage: Provides a precise 5V output which is essential for consistent performance in digital and analog circuits.
- Load Regulation: Maintains a stable output voltage despite variations in the load, ensuring reliable operation of connected devices.
- Thermal Overload Protection: Incorporates safety features that shut down the regulator to prevent damage if it gets too hot.
- Short Circuit Protection: In the event of a short circuit, the L7805CV-H* automatically shuts down to protect both the regulator and the connected components.
- Output Current: Capable of delivering up to 1.5A, making it suitable for a wide range of applications.
- Wide Input Voltage Range: Accepts input voltages from up to 35V, offering flexibility in various power supply configurations.
Applications
The L7805CV-H* is ideal for use in a multitude of electronic projects and commercial products, including:
- Power supplies for digital systems
- Microcontroller circuits
- Consumer electronics
- Automotive applications
- Home appliances
Package and Quality
This voltage regulator comes in a TO-220 package, which is designed for easy mounting on printed circuit boards and provides excellent thermal performance. STMicroelectronics' commitment to quality ensures that the L7805CV-H* meets strict industry standards for performance and reliability.
Whether you're developing a new project or replacing a component in an existing circuit, the L7805CV-H* from STMicroelectronics is a great choice for a stable and dependable power supply.