EN
  • EN
  • DE

LTC3858GN-1

Part No LTC3858GN-1
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303420-LTC3858GN-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3858GN-1 CAD Model

Description

Linear Technology LTC3858GN-1: High Performance Dual Step-Down DC/DC Controller

The LTC3858GN-1 is a high performance, dual synchronous step-down DC/DC controller engineered by Linear Technology to cater to a wide range of power supply applications. This advanced controller is designed to convert input voltages ranging from 4.5V to 38V to two independent output voltages, which can be as low as 0.8V, making it an ideal solution for powering the latest generation of microprocessors and DSPs.

The LTC3858GN-1 stands out with its ability to deliver high efficiency power conversion, thanks to its powerful 1.1Ω on-chip MOSFET gate drivers. This feature ensures robust driving capability for external N-channel power MOSFETs, facilitating the design of high current output stages that maintain efficiency even under heavy load conditions.

With its phase-lockable fixed frequency from 50kHz to 900kHz, the LTC3858GN-1 provides designers with flexibility in optimizing the size of external components, thereby enabling compact and efficient power supply designs. Additionally, the controller supports selectable continuous, pulse-skipping, or burst mode operation at light loads, which enhances efficiency by reducing switching losses when the demand for power is low.

The LTC3858GN-1 is equipped with a variety of features to ensure reliable operation under different conditions. Its current mode operation provides excellent line and load transient response, while the adjustable current limit allows precise control over the maximum output current, protecting the power supply and the load from overcurrent conditions. Furthermore, the device includes an onboard differential output voltage sensing capability, which improves the accuracy of voltage regulation and compensates for voltage drops due to PCB traces, ensuring the desired voltage is delivered at the load.

Additional features include a powerful 1.1V reference with ±1% accuracy over the full temperature range, a power good output signal for each channel, and protection features such as overvoltage, undervoltage lockout, and thermal shutdown. The LTC3858GN-1 is available in a 28-lead SSOP package, providing a compact solution for space-constrained applications.

Whether you are designing power supplies for servers, telecommunications equipment, or high-performance embedded systems, the LTC3858GN-1 from Linear Technology is a reliable and efficient choice that meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess