EN
  • EN
  • DE

SY88993VKC-TR

Part No SY88993VKC-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88993
Other Names SY88993VKC TR,SY88993VKC TR,SY88993VKCTR,SY88993VKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260409-SY88993VKC-TR
Ultra Librarian 3D Model Ultra Librarian SY88993VKC-TR CAD Model

Description

Microchip Technology SY88993VKC-TR Product Overview

The SY88993VKC-TR is a high-performance, low-power post amplifier designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This post amplifier is part of the SY88993V series and is specifically engineered to provide excellent signal integrity, making it an ideal choice for fiber-optic communication networks.

Key Features:

  • High Sensitivity: The SY88993VKC-TR offers a high sensitivity that ensures reliable signal detection, which is crucial for maintaining the integrity of data transmission over long distances.
  • Adjustable Output Amplitude: It features an adjustable output amplitude, providing designers with the flexibility to match the amplifier's output to the requirements of the subsequent circuitry.
  • Low Power Consumption: The device operates with low power consumption, making it suitable for power-sensitive applications.
  • Signal Detection Indicator: An integrated loss of signal (LOS) detection indicator provides real-time feedback on signal integrity, aiding in system diagnostics and maintenance.
  • Wide Operating Range: The SY88993VKC-TR can operate over a wide temperature range, ensuring reliable performance under various environmental conditions.
  • Surface-Mount Package: Supplied in a small footprint, surface-mount package, this amplifier is designed to save valuable board space in densely packed systems.

Applications:

The SY88993VKC-TR is versatile and can be used in a variety of applications, including:

  • Fiber-optic receivers
  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH systems
  • High-speed data communications

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SY88993VKC-TR is no exception. This post amplifier is manufactured to high standards to ensure consistent performance and reliability for critical communication systems.

Ordering Information:

The SY88993VKC-TR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its part number reflects the tape and reel packaging option (TR), which is preferred for high-volume production.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess