EN
  • EN
  • DE

SY89297UMG

Part No SY89297UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 1024TAP PROG 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Taps/Steps 1024
Purpose Multiple, Programmable
Delay to 1st Tap 2ns
Tap Increment 5ps
Available Total Delays 2ns to 7.5ns
Number of Independent Delays 2
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 038229-SY89297UMG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89297UMG CAD Model

Description

Product Overview: SY89297UMG from Microchip Technology

The SY89297UMG is a cutting-edge, high-speed logic device from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's precision edge line of products and is designed to deliver exceptional performance for a variety of applications.

At the heart of the SY89297UMG is a differential receiver/translator with a guaranteed throughput of up to 3.2Gbps, making it an ideal choice for high-speed data processing and communication systems. The device features a fail-safe input design, ensuring that the output remains in a high state when the inputs are open or undriven. This provides a robust solution for applications where signal integrity is paramount.

The SY89297UMG boasts a wide voltage range, operating between 2.5V and 3.3V, which allows for flexible integration into various system designs. Additionally, the device includes a programmable hysteresis feature, enabling users to tailor the input sensitivity to specific application needs, thus enhancing signal noise immunity.

With its low-jitter performance and fast propagation delay, the SY89297UMG is particularly well-suited for clock distribution, data transmission, and signal conditioning tasks in high-speed digital systems. It comes in a small-footprint, 16-pin MLF® (Micro Leadframe Package) that is optimized for minimal board space usage and is RoHS compliant, addressing environmental considerations.

Microchip Technology provides comprehensive technical support and resources for the SY89297UMG, including datasheets, application notes, and design tools, to assist engineers in integrating this device into their designs seamlessly. Whether it's for telecommunications, data centers, or advanced computing applications, the SY89297UMG is a reliable and high-performing component that engineers can depend on for their high-speed logic needs.

For more information or to place an order, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3731 $61.1193
6+ $16.7164 $100.2984
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,726 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess