EN
  • EN
  • DE

SY89426JI

Part No SY89426JI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER CLK SONET 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Clock/Frequency Synthesizer
PLL No
Input TTL
Output PECL, TTL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 622.08MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 130028-SY89426JI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89426JI CAD Model

Description

Introducing the SY89426JI from Microchip Technology

The SY89426JI is a state-of-the-art product designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision-engineered component is part of Microchip's extensive portfolio, which is renowned for its high performance, reliability, and innovation.

At the heart of the SY89426JI lies an advanced architecture that has been meticulously developed to meet the stringent requirements of modern electronic systems. This product is an ideal choice for a wide range of applications, including but not limited to, industrial automation, automotive electronics, consumer electronics, and telecommunication systems.

The SY89426JI boasts a robust design that ensures it can operate under harsh conditions while maintaining its functionality and integrity. Its high level of integration reduces the need for external components, thereby simplifying design complexity and helping engineers to achieve a faster time-to-market for their products.

Key Features of the SY89426JI:

  • High-speed performance, ensuring efficient operation in critical applications.
  • Low power consumption, making it suitable for energy-sensitive projects.
  • Exceptional reliability, with a design that withstands demanding environments.
  • Easy integration into existing systems, thanks to its industry-standard packaging and pinouts.
  • Support from Microchip Technology's comprehensive technical resources, including datasheets, application notes, and customer support.

Microchip Technology's commitment to quality is reflected in the SY89426JI, which undergoes rigorous testing and quality assurance processes. This ensures that each component meets the high standards expected by today's engineers and designers.

Whether you're developing a cutting-edge communication infrastructure, an innovative consumer gadget, or a critical industrial control system, the SY89426JI from Microchip Technology is a reliable and high-performing choice that won't disappoint. With Microchip's expertise and support, you can confidently incorporate the SY89426JI into your next project and expect exceptional results.

For detailed technical specifications and application guidance, customers are encouraged to consult the official Microchip Technology documentation or reach out to their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess