EN
  • EN
  • DE

SY89468UHY-TR

Part No SY89468UHY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, PECL
Output LVDS
Frequency - Max 1.5 GHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89468
Other Names SY89468UHYTR,SY89468UHY-DKR,SY89468UHYTR,SY89468UHY TR,SY89468UHY-CT,SY89468UHY TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269928-SY89468UHY-TR
Ultra Librarian 3D Model Ultra Librarian SY89468UHY-TR CAD Model

Description

Introducing the SY89468UHY-TR from Microchip Technology

The SY89468UHY-TR is a cutting-edge product from Microchip Technology, renowned for its innovative solutions in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic systems, providing reliability and efficiency for a wide range of applications.

Key Features

  • High-Speed Performance: The device is tailored for applications requiring swift signal processing, ensuring minimal delay and high data throughput.
  • Low Power Consumption: It is engineered to maintain low power usage, making it ideal for power-sensitive designs and contributing to overall system efficiency.
  • Durability: With its robust construction, the SY89468UHY-TR is built to withstand challenging conditions, ensuring long-term performance and reliability.
  • Flexibility: The component's versatile nature allows it to be integrated into various circuit designs, catering to a broad spectrum of industrial, commercial, and consumer applications.

Applications

The SY89468UHY-TR is suitable for use in numerous high-tech fields, including:

  • Telecommunications
  • Data communications
  • Networking equipment
  • Server and storage systems
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering products that adhere to the highest standards of quality and reliability. The SY89468UHY-TR is no exception, undergoing rigorous testing to ensure it meets the stringent requirements expected by industry professionals.

Technical Support and Availability

Customers can rely on Microchip Technology's exceptional technical support team for assistance with integration, troubleshooting, and any other inquiries related to the SY89468UHY-TR. The product is available for order in a tape and reel format, ensuring convenient handling and deployment for mass production environments.

For detailed specifications and purchasing options, visit Microchip Technology's official website or contact their sales representatives. The SY89468UHY-TR is a testament to Microchip's dedication to innovation, quality, and customer satisfaction.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3938 $50.3628
15+ $6.8872 $103.3080
23+ $6.6720 $153.4560
31+ $6.4568 $200.1608
41+ $6.2415 $255.9015
54+ $5.5959 $302.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess