EN
  • EN
  • DE

SY89468UHY

Part No SY89468UHY
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:20 1.5GHZ 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Series Precision Edge®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-TQFP Exposed Pad
Case / Package 64-TQFP-EP (10x10)
Family Name SY89468
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2086, SY89468UHY-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898715-SY89468UHY
Ultra Librarian 3D Model Ultra Librarian SY89468UHY CAD Model

Description

Microchip Technology's SY89468UHY: High-Performance Integrated Circuit

Introducing the SY89468UHY, a cutting-edge integrated circuit brought to you by Microchip Technology, a leader in the semiconductor industry. This product is designed to meet the demanding needs of modern electronic applications, offering unparalleled performance and reliability.

At the heart of the SY89468UHY lies a sophisticated design that ensures high-speed operation and minimal signal degradation across a variety of applications. This makes it an ideal choice for use in advanced communication systems, data processing units, and high-speed networking equipment.

The SY89468UHY boasts a range of features that set it apart from the competition. It operates with a low voltage differential signaling (LVDS) interface, which provides high data rates and noise immunity, ensuring data integrity even in electrically noisy environments. With its low power consumption, the SY89468UHY is not only energy-efficient but also contributes to the longevity of the systems it powers.

The versatility of the SY89468UHY is one of its key strengths. It is designed to be compatible with a wide range of Microchip's microcontrollers and processors, allowing for seamless integration into existing designs. Furthermore, its robust design ensures that it can withstand harsh operating conditions, including wide temperature ranges and high levels of electromagnetic interference.

For designers and engineers looking for a reliable and high-performance solution, the SY89468UHY offers an array of benefits. Its package is engineered for optimal heat dissipation, ensuring stable operation over extended periods. Additionally, the product comes with comprehensive technical support from Microchip Technology, including detailed datasheets, application notes, and customer service to assist with integration and troubleshooting.

In summary, the SY89468UHY from Microchip Technology is a testament to the company's commitment to innovation and quality. Whether you're developing the next generation of telecommunications infrastructure or designing high-speed digital interfaces, the SY89468UHY provides the performance and dependability you need to succeed.

You May Also Be Interested in

National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1796 $57.2572
15+ $6.7115 $100.6725
24+ $6.5017 $156.0408
32+ $6.2920 $201.3440
42+ $6.0823 $255.4566
56+ $5.4531 $305.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess