EN
  • EN
  • DE

SY89529LZH TR

Part No SY89529LZH TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SY89529
Other Names SY89529LZH TR,SY89529LZHTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269699-SY89529LZH TR
Ultra Librarian 3D Model Ultra Librarian SY89529LZH TR CAD Model

Description

The SY89529LZH TR from Microchip Technology is a highly sophisticated, precision-engineered integrated circuit designed to meet the demanding requirements of modern electronic systems. This precision device is part of Microchip's renowned family of high-speed logic solutions and is specifically tailored for applications requiring fast and reliable signal processing.

Key Features

  • High-Speed Performance: The SY89529LZH TR is built for speed, enabling rapid signal processing and data throughput, which is essential for high-performance computing, telecommunications, and advanced industrial applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it suitable for energy-sensitive designs and contributing to overall system efficiency.
  • Robust Interface: With its sturdy interface, the SY89529LZH TR ensures reliable communication with other components, minimizing the risk of data corruption or loss during critical operations.
  • Versatile Applications: The device is versatile and can be used in a variety of applications, including but not limited to, networking equipment, data centers, and high-speed computing tasks.

Technical Specifications

The SY89529LZH TR boasts an impressive array of technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage Range: Optimized for specific operational requirements, ensuring compatibility with a wide range of power supplies.
  • Operating Temperature Range: Designed to perform in diverse environmental conditions without compromising on reliability or accuracy.
  • Package Type: Available in a convenient surface-mount package that simplifies the manufacturing process and allows for efficient use of PCB space.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY89529LZH TR is no exception. It undergoes rigorous testing and quality assurance measures to ensure that it meets the highest standards of reliability and performance. Whether for critical industrial applications or cutting-edge computing solutions, this product delivers the consistency and dependability that professionals demand.

For detailed information on pricing, availability, and ordering, interested parties are encouraged to contact Microchip Technology's customer service or visit their official website. With the SY89529LZH TR, engineers and designers can push the boundaries of what's possible in high-speed signal processing.

You May Also Be Interested in

Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess