EN
  • EN
  • DE

SY89829UHY-TR

Part No SY89829UHY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 2
Input LVDS, LVPECL
Output LVPECL
Frequency - Max 2 GHz
Voltage - Supply 2.37V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89829
Other Names SY89829UHY TR,MICMICSY89829UHY-TR,SY89829UHYTR,2156-SY89829UHY-TR,SY89829UHYTR,SY89829UHY TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269913-SY89829UHY-TR
Ultra Librarian 3D Model Ultra Librarian SY89829UHY-TR CAD Model

Description

Microchip Technology's SY89829UHY-TR

The SY89829UHY-TR is a state-of-the-art precision timing logic device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the stringent requirements of high-speed communication and data processing systems.

Key Features and Benefits:

  • Precision Timing: The SY89829UHY-TR offers ultra-low jitter and high-frequency operation, making it ideal for applications requiring precise timing control such as high-speed networking, telecommunications, and data centers.
  • High-Speed Operation: This device supports very high data rates, ensuring compatibility with the latest high-speed interfaces and protocols.
  • Low Power Consumption: Designed for energy efficiency, the SY89829UHY-TR minimizes power usage, which is critical for large-scale operations where power management is essential.
  • Reliability: Microchip Technology's products are known for their reliability, and the SY89829UHY-TR is no exception. It is built to perform consistently in demanding environments.
  • Flexible Voltage Options: This device supports a range of power supply voltages, providing design flexibility and easing integration into various system architectures.
  • Robust Packaging: The SY89829UHY-TR comes in a compact, surface-mount package that is suitable for high-density board designs, saving valuable board space while providing robust performance.

Applications:

The SY89829UHY-TR is versatile and can be used in a variety of applications, such as:

  • Data centers and server farms
  • High-speed networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Test and measurement equipment

With Microchip Technology's commitment to quality, the SY89829UHY-TR is manufactured to the highest standards, ensuring that it meets the needs of the most demanding applications. Whether you are designing a new system or upgrading an existing one, the SY89829UHY-TR provides the performance and reliability required for today's high-speed digital world.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology documentation available for the SY89829UHY-TR.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess