EN
  • EN
  • DE

SY89858UMG-TR

Part No SY89858UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, LVDS, PECL
Output LVPECL
Frequency - Max 3 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89858
Other Names SY89858UMGTR,SY89858UMG TR,SY89858UMGTR,SY89858UMG TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269911-SY89858UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89858UMG-TR CAD Model

Description

Microchip Technology's SY89858UMG-TR: A Premier Solution for High-Speed Signal Routing

Introducing the SY89858UMG-TR, a state-of-the-art differential CML/PECL/LVPECL 2:1 multiplexer from Microchip Technology, designed for precision and high-speed signal routing applications. This device is a part of Microchip's high-performance clock and data management product line, crafted to meet the requirements of demanding systems that require fast and reliable signal switching.

Key Features of the SY89858UMG-TR

  • High-Speed Performance: The SY89858UMG-TR boasts a remarkable data throughput capability, ensuring minimal signal distortion and skew, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Flexible Voltage Options: This multiplexer supports various power supply voltages, making it adaptable for different system requirements and ensuring compatibility with a broad range of logic families.
  • Guaranteed 10ps Throughput Delay: The device offers an exceptional throughput delay of 10ps, providing rapid signal processing that is essential for high-speed digital applications.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the SY89858UMG-TR is designed to function reliably in harsh industrial environments.

Applications

The SY89858UMG-TR is an ideal choice for applications that demand quick and precise signal routing, such as:

  • Automated Test Equipment (ATE)
  • High-speed Data Acquisition Systems
  • Telecommunication and Data Communication Equipment
  • Server and Storage Area Networks
  • High-frequency Clock Distribution Networks

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY89858UMG-TR is no exception. This product is available in a space-saving 16-pin MLF® package and is RoHS compliant. It also features ESD protection to ensure long-term performance stability.

Whether you're upgrading an existing system or designing a new one, the SY89858UMG-TR from Microchip Technology offers the performance, flexibility, and reliability to meet your high-speed signal routing needs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2508 $54.7524
7+ $14.9750 $104.8250
11+ $14.5071 $159.5781
15+ $14.0391 $210.5865
19+ $13.5711 $257.8509
25+ $12.1672 $304.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess