EN
  • EN
  • DE

T7024-PGQM 80

Part No T7024-PGQM 80
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description BLUETOOTH FE 2.4GHZ 20QFN / RF Front End 2.4GHz ~ 2.5GHz Bluetooth, TDMA, WDCT 20-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
RF Type Bluetooth, TDMA, WDCT
Frequency 2.4GHz ~ 2.5GHz
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Standard Package 6,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 522074-T7024-PGQM 80
Ultra Librarian 3D Model Ultra Librarian T7024-PGQM 80 CAD Model

Description

The T7024-PGQM 80, developed by the renowned Microchip Technology, is a cutting-edge component designed for high-performance computing applications. This product boasts a robust design that ensures reliability and efficiency, making it an ideal choice for professionals and enthusiasts alike who demand the best in electronic components.

Key Features

  • High-Speed Performance: The T7024-PGQM 80 is engineered to deliver exceptional processing capabilities, making it suitable for demanding tasks that require quick data processing and real-time responses.
  • Energy Efficiency: Despite its powerful performance, this product is designed to be energy-efficient, reducing the overall power consumption and contributing to a greener environment.
  • Durability: Microchip Technology is known for their commitment to quality, and the T7024-PGQM 80 is no exception. It is built to withstand harsh conditions and provide a long service life.
  • Advanced Technology: Incorporating the latest technological advancements, this product ensures compatibility with modern systems and is prepared to meet future technological developments.

Applications

The versatility of the T7024-PGQM 80 allows it to be used across various applications, including but not limited to:

  • Advanced computing systems
  • High-speed networking equipment
  • Embedded systems
  • Industrial automation
  • Telecommunications infrastructure

Technical Specifications

The T7024-PGQM 80 is equipped with a comprehensive set of technical specifications that ensure its suitability for a wide range of high-end applications. For detailed technical data, customers are encouraged to consult the product's datasheet or contact Microchip Technology's customer support.

Quality Assurance

Microchip Technology's commitment to excellence is evident in the rigorous testing and quality assurance processes that each T7024-PGQM 80 unit undergoes. Customers can rest assured that they are receiving a product that meets the highest standards of quality and reliability.

You May Also Be Interested in

Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess