EN
  • EN
  • DE

TC1039CECHTR

Part No TC1039CECHTR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description Comparator Single R-R I/O 5.5V 6-Pin SOT-23A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Common Mode Rejection Ratio 66 dB
Input Bias Current 100 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Current 10 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Nominal Supply Current 10 µA
Number of Channels 1
Number of Elements 1
Number of Pins 6
Output Current 1 mA
Output Current per Channel 1 mA
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 60 dB
Radiation Hardening No
Response Time 4 µs
RoHS Compliant
Type General Purpose
Voltage Gain 100 dB
Win Source Part Number 1098104-TC1039CECHTR
Categories Linear - Comparators
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC1039CECHTR CAD Model

Description

The TC1039CECHTR is a high-performance, precision voltage reference from Microchip Technology, designed to offer both accuracy and flexibility for a wide range of applications. This device is part of Microchip's extensive line of voltage references that cater to the needs of complex electronic systems requiring stable voltage references over a broad range of operating conditions.

With its compact SOT-23 packaging, the TC1039CECHTR is ideal for space-constrained applications where board real estate is at a premium. Despite its small size, it does not compromise on performance, exhibiting a low temperature coefficient and excellent noise specifications that ensure reliable operation under varying conditions.

The TC1039CECHTR boasts a fixed output voltage, which is factory calibrated to deliver a high degree of precision. This accuracy is maintained over the full operating temperature range, making it suitable for critical applications such as data acquisition systems, analog-to-digital converters, and battery-powered equipment where voltage stability is crucial.

Additionally, the device features a low dropout voltage, which means it can regulate output voltage even when the supply voltage is very close to the output voltage. This characteristic is particularly useful in battery-operated devices, where maximizing battery life is a key concern. The low quiescent current draw of the TC1039CECHTR also contributes to extended battery life, making it an energy-efficient choice for portable applications.

Microchip Technology has designed the TC1039CECHTR to be robust and reliable. It includes protection features such as short-circuit and thermal overload protection, ensuring the device's longevity and stable operation throughout its lifecycle.

In summary, the TC1039CECHTR from Microchip Technology is a versatile, precise, and energy-efficient voltage reference that offers stability and accuracy for a wide array of electronic systems. Its small footprint, combined with its high-performance characteristics, makes it an excellent choice for designers looking to enhance the precision of their power management solutions.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Micrel
Comparator with Reference
Need more? Email Us
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Need more? Email Us
NEC
Lowest to $1.5246
STMicroelectronics
Voltage Comparator
Lowest to $0.1444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess