EN
  • EN
  • DE

TC1186-2.6VCT713

Part No TC1186-2.6VCT713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 50 mA, 100 mA and 150 mA CMOS LDOs with Shutdown and ERROR Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 2.6V
Voltage Dropout (Maximum) 0.4V @ 150mA
Output Current 150mA
Operating Supply Current 80μA
PSRR 64dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1264405-TC1186-2.6VCT713
Manufacturer Homepage www.microchip.com
Family Name TC1186
Introduction Date January 16, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1186-2.6VCT713 CAD Model

Description

The TC1186-2.6VCT713 is a high-performance, low-dropout linear regulator offered by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular regulator is designed to provide a fixed output voltage of 2.6V, which is ideal for stable voltage supply requirements in various electronic applications.

Key Features:

  • Low Dropout Voltage: The TC1186-2.6VCT713 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly important for battery-operated devices where maximizing battery life is crucial.
  • High Output Current: Capable of delivering up to 150 mA of continuous output current, this regulator can support a wide range of applications that require a moderate amount of power.
  • Stable with Low ESR Output Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, enabling the use of cost-effective ceramic capacitors at the output.
  • Over-temperature and Over-current Protection: Built-in protection mechanisms safeguard the regulator and the downstream circuitry from damage due to excessive heat or current.
  • Power-saving Shutdown Mode: The TC1186-2.6VCT713 features a shutdown mode that significantly reduces power consumption when the regulator is not in use, further extending battery life in portable applications.

Applications:

This voltage regulator is versatile and can be integrated into a variety of electronic systems, including:

  • Portable/battery-powered devices
  • Handheld medical equipment
  • Wireless communication systems
  • Personal digital assistants (PDAs) and smartphones
  • GPS devices

Package and Availability:

The TC1186-2.6VCT713 comes in a space-saving 5-pin SOT-23 package, which is suitable for high-density circuit boards. Its compact form factor and low profile make it an excellent choice for portable applications where space is at a premium. Check with authorized Microchip distributors for availability and bulk order options.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess